EN
  • EN
  • DE

PIC18F25K42-I/SS

Part No PIC18F25K42-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K, Functional Safety (FuSa)
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 24x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18F25K42
Other Names QQ14138006,PIC18F25K42-I/SS-CRL
Standard Package 47
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264329-PIC18F25K42-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F25K42-I/SS CAD Model

Description

Microchip Technology PIC18F25K42-I/SS Microcontroller

The PIC18F25K42-I/SS from Microchip Technology is a robust and versatile 8-bit microcontroller that is designed to cater to a wide range of applications. This high-performance MCU is part of the PIC18F K42 family and is packed with advanced features that make it ideal for complex embedded systems.

Key Features:

  • CPU Speed: This microcontroller operates at a maximum speed of 64 MHz, providing a powerful core for your application with a rich instruction set and optimized speed.
  • Program Memory: It comes with 128 KB of flash memory, ensuring ample space for your application code and data storage.
  • RAM: The device has 8 KB of RAM, which provides sufficient working memory for data manipulation and buffer storage.
  • EEPROM: With 256 bytes of EEPROM, this MCU allows for easy data storage without the need for external memory components.
  • I/O Pins: It features 24 programmable I/O pins, which can be configured for various interface requirements, including digital input/output and analog signals.
  • Communication Peripherals: The PIC18F25K42-I/SS is equipped with multiple communication modules, including SPI, I2C, UART/USART, which facilitate easy communication with other devices in a system.
  • Analog Features: The microcontroller includes a 12-bit ADC with computation, multiple comparators, and a DAC, which are essential for processing and generating analog signals.
  • Timers and PWM: It offers versatile timer modules and PWM outputs, which are crucial for timing operations and controlling actuators like motors.
  • Power Management: With low power modes and an efficient power management system, this MCU is suitable for battery-operated and power-sensitive applications.
  • Package Type: The SSOP-28 (Shrink Small Outline Package) provides a compact footprint for space-constrained applications while allowing for easier integration into PCB designs.

Applications:

The PIC18F25K42-I/SS is designed to be adaptable to a variety of applications, ranging from industrial control systems to consumer electronics, automotive applications, Internet of Things (IoT) devices, and much more. Its rich set of features and peripherals makes it an excellent choice for designers looking for a reliable and capable microcontroller.

Overall, the PIC18F25K42-I/SS is a powerful and efficient solution for anyone looking to develop advanced and feature-rich electronic products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3834 $50.0514
52+ $1.9556 $101.6912
80+ $1.8945 $151.5600
110+ $1.8334 $201.6740
142+ $1.7723 $251.6666
189+ $1.5889 $300.3021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess