EN
  • EN
  • DE

PIC18F25K22T-I/ML

Part No PIC18F25K22T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 24
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 19x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 276285-PIC18F25K22T-I/ML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F25K22T-I/ML CAD Model

Description

Product Overview: PIC18F25K22T-I/ML

The PIC18F25K22T-I/ML is a high-performance microcontroller unit (MCU) from the reputable manufacturer, Microchip Technology. Designed with versatility in mind, this MCU is part of the PIC18F K22 family, known for its impressive mix of power efficiency and computational capability. The device is ideal for a wide range of applications, including industrial control systems, automotive devices, consumer electronics, and more.

Key Features

  • Core: The PIC18F25K22T-I/ML is built on an advanced 8-bit architecture, providing a robust platform for applications that require a perfect balance between power consumption and processing speed.
  • Memory: Equipped with 32KB of flash memory, this MCU offers ample space for program storage. It also features 1536 bytes of RAM and 256 bytes of EEPROM, which are suitable for data logging and configuration settings.
  • I/O Pins: The device comes with 25 I/O pins, giving developers the flexibility to connect a variety of peripherals and interfaces.
  • Speed: Operating at a maximum frequency of 64MHz, the PIC18F25K22T-I/ML ensures swift processing of instructions, which is crucial for time-sensitive tasks.
  • Analog-to-Digital Converter (ADC): A 12-bit ADC with up to 17 channels allows for precise analog signal measurement, making it suitable for sensor interfacing and data acquisition.
  • Communication Interfaces: The MCU supports multiple communication protocols, including SPI, I2C, and USART, facilitating easy integration with other components and systems.
  • Temperature Range: It operates reliably over an extended temperature range, making it suitable for harsh environments.
  • Packaging: The device is available in a 28-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.

Applications

The PIC18F25K22T-I/ML's combination of features makes it particularly well-suited for:

  • Automotive systems and accessories
  • Smart home devices and home automation
  • Industrial control and monitoring systems
  • Medical devices and instrumentation
  • Consumer electronics
  • Internet of Things (IoT) devices

With its robust feature set and Microchip's commitment to quality, the PIC18F25K22T-I/ML is a reliable choice for designers and engineers looking to develop sophisticated and efficient electronic products.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8807 $62.1649
16+ $7.2868 $116.5888
25+ $7.0591 $176.4775
34+ $6.8314 $232.2676
44+ $6.6036 $290.5584
59+ $5.9205 $349.3095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,571 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess