EN
  • EN
  • DE

PIC18F25K20-I/SS

Part No PIC18F25K20-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 32KB Flash 2.5V/3.3V Automotive 28-Pin SSOP Tube / IC MCU 8BIT 32KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 24
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 210117-PIC18F25K20-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC18F25K20
Introduction Date March 15, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F25K20-I/SS CAD Model

Description

Microchip Technology's PIC18F25K20-I/SS Microcontroller

The PIC18F25K20-I/SS is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is part of the PIC18F K20 family, which is known for its robust architecture, enhanced features, and versatility in handling complex tasks.

Key Features

  • CPU: The device is built around a powerful PIC18 core with an operating speed of up to 64 MHz, providing ample processing power for demanding applications.
  • Memory: It includes 32KB of flash memory for program storage, 1536 bytes of RAM for data operations, and 256 bytes of EEPROM for non-volatile storage of configuration and data.
  • I/O Pins: The MCU offers 24 programmable input/output pins, allowing for flexible interfacing with peripherals and other devices.
  • 10-bit Analog-to-Digital Converter (ADC): With its integrated 10-bit ADC featuring up to 12 channels, the PIC18F25K20-I/SS can easily handle analog signal processing tasks.
  • Communication Interfaces: The device supports multiple communication protocols, including SPI, I2C, and USART, facilitating easy data exchange with other systems.
  • Timers and PWM: It comes equipped with multiple timers and up to two PWM outputs, making it ideal for applications requiring precise timing and control, such as motor control and dimming applications.
  • Extended Voltage Range: This MCU operates over an extended voltage range of 2.0V to 5.5V, ensuring flexibility in power supply design and compatibility with both 3.3V and 5V systems.
  • Temperature Range: The device is rated for industrial temperature ranges, making it suitable for operation in harsh environments.

Package and Compatibility

The PIC18F25K20-I/SS comes in a compact 28-lead SSOP (Shrink Small Outline Package), which is both space-saving and suitable for PCBs with limited real estate. It is also pin-compatible with other members of the PIC18F family, allowing for easy upgrades and scalability within product lines.

Applications

With its rich feature set, the PIC18F25K20-I/SS is ideal for a variety of applications, including but not limited to, industrial control systems, automotive applications, home automation, consumer electronics, and medical devices. Its robustness and adaptability make it a preferred choice for designers looking for an MCU that can meet the stringent requirements of modern embedded systems.

Whether you are developing a new project or upgrading an existing one, the PIC18F25K20-I/SS from Microchip Technology offers a perfect blend of performance, flexibility, and reliability.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3013 $51.6156
29+ $3.5293 $102.3497
44+ $3.4190 $150.4360
61+ $3.3087 $201.8307
79+ $3.1984 $252.6736
105+ $2.8676 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess