EN
  • EN
  • DE

PIC18F25K20-I/SP

Part No PIC18F25K20-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin Flash Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1.5K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 1238216-PIC18F25K20-I/SP
Manufacturer Homepage www.microchip.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Family Name PIC18F25K20
Introduction Date March 15, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F25K20-I/SP CAD Model

Description

Product Overview: PIC18F25K20-I/SP

The PIC18F25K20-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer both power efficiency and versatility for a wide range of embedded applications. This 8-bit MCU is based on Microchip's advanced RISC architecture and is packed with a rich set of features that make it ideal for automation, consumer electronics, automotive, and industrial control systems.

Key Features:

  • Core: The device operates at a maximum frequency of 64 MHz with a nanoWatt XLP technology for low power consumption.
  • Program Memory: It comes with 32KB of flash memory, providing ample space for complex programs and algorithms.
  • RAM: The MCU is equipped with 1536 bytes of RAM, facilitating efficient data handling and manipulation.
  • Data EEPROM: 256 bytes of data EEPROM allow for non-volatile storage of critical data.
  • I/O Pins: With 25 general-purpose I/O pins, the PIC18F25K20-I/SP offers flexibility in interfacing with peripherals and other devices.
  • Analog-to-Digital Converter: An integrated 10-bit, 12-channel ADC enables the MCU to interface with analog sensors and inputs.
  • Communication Interfaces: It supports multiple communication protocols including USART, SPI, and I2C, making it easy to integrate into various systems.
  • Timers: Multiple timers, including an 8-bit and three 16-bit timers, provide precise timing and measurement capabilities.
  • Operating Voltage: The microcontroller operates within a range of 2.0V to 5.5V, suitable for battery-powered and low-power applications.

Package and Temperature Range:

The PIC18F25K20-I/SP is available in a 28-pin SPDIP (Plastic Dual In-line Package) and can operate across an industrial temperature range of -40°C to +85°C, ensuring reliability and stability in harsh environments.

Applications:

With its robust feature set, the PIC18F25K20-I/SP is well-suited for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Medical devices
  • Power management systems

In summary, the PIC18F25K20-I/SP microcontroller from Microchip Technology is a powerful, versatile, and energy-efficient solution for designers looking to implement advanced features in their embedded systems while maintaining low power consumption.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6792 $51.4712
27+ $3.8394 $103.6638
41+ $3.7194 $152.4954
56+ $3.5994 $201.5664
72+ $3.4794 $250.5168
97+ $3.1195 $302.5915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess