EN
  • EN
  • DE

PIC18F2585T-I/SO

Part No PIC18F2585T-I/SO
Manufacturer Microchip Technology
Catalog OEM Souring
Description 8-bit Microcontrollers - MCU 48KB 3328 RAM w/ECAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462931-PIC18F2585T-I/SO
Manufacturer Microchip Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.25K x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 28-SOIC
Package / Case 28-SOIC (0.295\
Ultra Librarian 3D Model Ultra Librarian PIC18F2585T-I/SO CAD Model

Description

The PIC18F2585T-I/SO is a robust 8-bit microcontroller from Microchip, tailored for applications that require efficient handling of complex operations and connectivity. Boasting a 48KB Flash memory and 3328 bytes of RAM, it is well-equipped to manage sizable codebases and complex data structures, making it particularly well-suited for automotive applications, advanced control systems, and robust communication gateways. One of the standout features of this MCU is its Enhanced CAN (Controller Area Network) module, enabling reliable and fast data communication in systems requiring real-time operability and network management. Its significant I/O capabilities, combined with specialized features like PWM outputs, analog-to-digital converters, and a range of serial communication options, empower engineers to build sophisticated and multi-faceted systems. The PIC18F2585T-I/SO's design emphasizes efficiency and versatility, providing a solid foundation for developing advanced, interactive, and connected devices in the modern digital ecosystem.

You May Also Be Interested in

Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess