EN
  • EN
  • DE

PIC18F24K42-I/MV

Part No PIC18F24K42-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197481-PIC18F24K42-I/MV
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18K, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC18F24K42-I/MV CAD Model

Description

Microchip Technology PIC18F24K42-I/MV Microcontroller

The PIC18F24K42-I/MV from Microchip Technology is a high-performance microcontroller (MCU) that integrates advanced features and capabilities suitable for a wide range of applications. This MCU is part of the PIC18 family, which is renowned for its robustness, low power consumption, and versatility.

At the heart of the PIC18F24K42-I/MV is a powerful 8-bit processor with an extended operating voltage range of 1.8V to 5.5V, making it ideal for battery-operated and power-sensitive applications. It boasts a maximum CPU speed of 64 MHz, achieved through its 16 MIPS (Million Instructions Per Second) architecture, allowing for swift processing and response times.

The device features 16 KB of Flash memory and 2 KB of RAM, providing ample space for application code and data storage. Additionally, it includes 256 bytes of EEPROM, which can be used for non-volatile storage of configuration settings or small amounts of data that must be retained during power cycles.

This microcontroller supports a range of communication protocols, including I²C, SPI, and EUSART (Enhanced Universal Synchronous Asynchronous Receiver Transmitter), facilitating easy integration into various communication networks and systems. Its 25 I/O pins allow for flexible interfacing with peripherals, sensors, and other electronic components.

The PIC18F24K42-I/MV is equipped with several advanced peripherals, such as a 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), 5-bit Digital-to-Analog Converter (DAC), Comparators, and a 10-bit PWM (Pulse Width Modulation) module. These features make it an excellent choice for analog signal processing and control-related tasks.

Safety and reliability are also addressed with built-in features such as Windowed Watchdog Timer (WWDT), Brown-out Reset (BOR), and Configurable Logic Cell (CLC) that enhance system stability and provide protection against unexpected conditions.

The PIC18F24K42-I/MV comes in a 28-pin UQFN package and is characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of environmental conditions. Whether you're designing consumer electronics, automotive systems, or industrial controls, the PIC18F24K42-I/MV offers a balance of power, flexibility, and robustness to meet the demands of your next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4464 $58.7136
58+ $2.0073 $116.4234
90+ $1.9446 $175.0140
123+ $1.8819 $231.4737
159+ $1.8191 $289.2369
213+ $1.6310 $347.4030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess