EN
  • EN
  • DE

MAX6339KEUT+T

Part No MAX6339KEUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 311843-MAX6339KEUT+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6339KEUT+T CAD Model

Description

Maxim Integrated MAX6339KEUT+T - Multi-Voltage Supervisor IC

The MAX6339KEUT+T from Maxim Integrated is a sophisticated, low-power multi-voltage supervisor IC designed to monitor multiple supply voltages in digital systems. This component is essential for ensuring system reliability and stability by providing active monitoring and management of power supplies, which is crucial in preventing data corruption and system failures due to out-of-tolerance power levels.

Featuring a quintuple voltage-monitoring capability, the MAX6339KEUT+T is tailored to supervise up to five different voltage rails, making it an ideal choice for complex systems with multiple power domains. Each monitor input is highly accurate and programmable, allowing for precise threshold settings that cater to a wide range of voltage levels and tolerances.

One of the standout features of this device is its low quiescent current, which makes it suitable for battery-operated and power-sensitive applications. The MAX6339KEUT+T's power conservation attributes ensure that the system's overall power consumption is minimized, thus extending battery life and reducing the need for frequent maintenance or recharging.

The IC comes in a compact SOT-23 package, which is favored for space-constrained applications. This small footprint allows the MAX6339KEUT+T to be easily integrated into various electronic systems without imposing significant space requirements. The device operates over a wide temperature range, making it robust and reliable across different environmental conditions.

Furthermore, the MAX6339KEUT+T incorporates additional features such as a manual reset input, which allows for an external signal to initiate a system reset, and an active-low reset output that remains asserted for a minimum reset timeout period after all voltages have been detected within their thresholds. These features provide an extra layer of control and security for system designers to ensure proper system behavior.

In summary, the MAX6339KEUT+T is a versatile and reliable solution for multi-voltage supervision in complex electronic systems. Its precision, low power consumption, compact size, and additional control features make it an excellent choice for a broad range of applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess