EN
  • EN
  • DE

PIC18F24K40T-I/MV

Part No PIC18F24K40T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28UQFN / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Base Product Number PIC18F24
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1340335-PIC18F24K40T-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC18F24K40T-I/MV CAD Model

Description

Microchip Technology's PIC18F24K40T-I/MV Microcontroller

The PIC18F24K40T-I/MV is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, from automotive systems to industrial automation and smart sensors. This MCU is part of the PIC18F K40 family, which is renowned for its robust architecture, enhanced features, and flexibility, making it an ideal choice for designers looking for a versatile and reliable microcontroller solution.

Featuring a 16-bit CPU architecture, the PIC18F24K40T-I/MV operates at a maximum frequency of 64 MHz. It is equipped with 16KB of flash memory, 2KB of RAM, and 256 bytes of EEPROM, which provides ample space for complex applications and data storage. The device operates over an extended voltage range of 1.8V to 5.5V, ensuring compatibility with various power supply configurations and allowing for low-power operation in battery-powered devices.

One of the standout features of this microcontroller is its rich set of peripherals. It includes up to 24 I/O pins, a 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) for advanced analog sensing capabilities, and multiple communication interfaces such as SPI, I2C, and EUSART, which provide excellent connectivity options for peripheral devices. Additionally, the MCU offers a 5-bit Digital-to-Analog Converter (DAC), two Comparators, and a Peripheral Pin Select (PPS) feature that allows flexible pin mapping and optimization of board layout.

The PIC18F24K40T-I/MV also integrates several core-independent peripherals (CIPs) such as Complementary Waveform Generator (CWG), Numerically Controlled Oscillator (NCO), and Configurable Logic Cell (CLC) which help in offloading the CPU and improving system efficiency. These features enable designers to implement complex functions with minimal code and reduce overall power consumption.

With its robust instruction set, extensive interrupt capabilities, and self-programmable under software control, the PIC18F24K40T-I/MV MCU is designed to execute complex tasks while maintaining high levels of power efficiency. The MCU comes in a compact 28-pin UQFN package, making it suitable for space-constrained applications. Whether you're working on consumer electronics, automotive systems, or IoT devices, the PIC18F24K40T-I/MV from Microchip Technology offers a perfect blend of performance, power efficiency, and design flexibility.

For more information or to purchase the PIC18F24K40T-I/MV, visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess