EN
  • EN
  • DE

PIC18F24K40-I/MV

Part No PIC18F24K40-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Base Product Number PIC18F24K40
Standard Package 91
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264305-PIC18F24K40-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC18F24K40-I/MV CAD Model

Description

PIC18F24K40-I/MV Microcontroller

The PIC18F24K40-I/MV from Microchip Technology is a high-performance microcontroller that belongs to the PIC18F K40 family, designed for a broad range of applications. This microcontroller integrates advanced features and versatile peripherals, making it an ideal solution for embedded systems that require low power consumption, robust operation, and connectivity.

Key Features:

  • CPU: Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Flash Memory: 16KB of on-board programmable memory
  • RAM: 2KB of data memory
  • EEPROM: 256 Bytes of data EEPROM
  • Speed: Up to 64 MHz internal oscillator
  • I/O Pins: 18 general purpose I/O pins with interrupt-on-change
  • Communication: Serial Communication Interfaces including I²C™, SPI, and EUSART for versatile connectivity
  • Timers: Multiple timers including four 16-bit timers and three 8-bit timers
  • ADC: 24-channel, 10-bit Analog-to-Digital Converter (ADC) with Voltage Reference
  • Comparators: Two analog comparators with programmable input/output configuration
  • Voltage Range: Wide operating voltage range (1.8V to 3.6V)
  • Temperature Range: Industrial temperature range (-40°C to +85°C)
  • Packaging: Available in 28-pin UQFN, SPDIP, SOIC, SSOP packages

The PIC18F24K40-I/MV features Extreme Low-Power (XLP) technology, which allows for efficient power management and extended battery life in portable applications. It also includes a Power-Saving Sleep mode, Idle mode, and Peripheral Module Disable (PMD) for additional power optimization.

With its robust set of peripherals, the PIC18F24K40-I/MV can handle multiple tasks simultaneously, making it suitable for complex embedded systems. The device's 10-bit ADC and multiple communication interfaces enable it to collect, process, and share data effectively, which is essential for IoT (Internet of Things) devices, industrial controls, consumer electronics, and automotive systems.

For developers, Microchip provides comprehensive development tools and software support, including MPLAB® X IDE and MPLAB Code Configurator, to streamline the design process and bring products to market faster. The PIC18F24K40-I/MV is not only an excellent choice for new designs but also an easy upgrade path for existing projects that require enhanced performance and additional features.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0731 $52.2427
40+ $2.5215 $100.8600
62+ $2.4427 $151.4474
85+ $2.3639 $200.9315
110+ $2.2851 $251.3610
147+ $2.0487 $301.1589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess