EN
  • EN
  • DE

PIC18F24K22T-I/MV

Part No PIC18F24K22T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Reel - TR
Number of I/O 24
Family Name PIC18F24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F24K22T-I/MVDKR, PIC18F24K22T-I/MVCT, PIC18F24K22T-I/MVTR, PIC18F24K22T-I/MV-ND
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845724-PIC18F24K22T-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC18F24K22T-I/MV CAD Model

Description

The PIC18F24K22T-I/MV from Microchip Technology is a versatile and powerful microcontroller that offers advanced features for a wide range of applications. This 28-pin device is part of the PIC18F K22 family and is designed to operate with a high level of efficiency and reliability.

Key Features

  • Core: Enhanced Mid-range 8-bit core with 16 levels of hardware stack and 31 instructions.
  • Memory: Features 16KB of Flash program memory, 768 bytes of EEPROM, and 1536 bytes of RAM, providing ample space for complex applications.
  • Speed: Capable of operating at up to 64 MHz with a 16x4 MHz internal oscillator, which ensures swift processing and response times.
  • I/O Ports: Offers up to 25 I/O pins, providing flexibility in connecting with peripherals and other devices.
  • Analog-to-Digital Converter: Includes a 12-bit ADC with up to 17 channels, allowing for precise measurement of analog signals.
  • Communication Interfaces: Equipped with multiple serial communication options such as I2C, SPI, and EUSART, which enable easy integration with other components and systems.
  • Power Management: Low power consumption with nanoWatt XLP technology for power-sensitive applications.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), suitable for harsh environments.

Applications

The PIC18F24K22T-I/MV is ideal for a variety of applications, including industrial control systems, automotive systems, consumer electronics, medical devices, and Internet of Things (IoT) endpoints. Its robust feature set enables designers to implement complex algorithms and interfaces with minimal external components, making it a cost-effective solution for advanced embedded systems.

Package and Availability

The microcontroller is available in a 28-pin UQFN package, ensuring a compact footprint for space-constrained applications. With its wide operating voltage range (1.8V to 5.5V), it offers great design flexibility. The PIC18F24K22T-I/MV is a testament to Microchip Technology's commitment to providing high-quality and durable microcontroller solutions to the market.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4789 $54.7890
23+ $4.4955 $103.3965
35+ $4.3550 $152.4250
48+ $4.2145 $202.2960
62+ $4.0740 $252.5880
83+ $3.6526 $303.1658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,210 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess