EN
  • EN
  • DE

PIC18F24K20T-I/SS

Part No PIC18F24K20T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Reel - TR
Number of I/O 24
Family Name PIC18F24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F24K20T-I/SSDKR, PIC18F24K20T-I/SSCT, PIC18F24K20T-I/SSTR
Quantity per package 2100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 853041-PIC18F24K20T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F24K20T-I/SS CAD Model

Description

PIC18F24K20T-I/SS - Microchip Technology

The PIC18F24K20T-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, featuring the advanced RISC architecture of the PIC18 family. This MCU is specifically designed to execute powerful instructions in a single clock cycle, enabling your embedded systems to operate with maximum efficiency and speed.

With a robust set of features, the PIC18F24K20T-I/SS offers 16KB of flash memory, providing ample space for application code, and 768 bytes of RAM for data storage. The device also includes 256 bytes of EEPROM, which is ideal for storing non-volatile configuration settings or small amounts of data that must be preserved during power cycles.

This MCU operates at a voltage range of 1.8V to 5.5V, making it versatile for use in various power environments. The temperature range of -40°C to +85°C ensures reliability under extreme conditions, making it suitable for industrial and automotive applications.

The PIC18F24K20T-I/SS comes in a compact SSOP (Shrink Small Outline Package) form factor, with 28 pins that offer multiple I/O options for interfacing with peripherals such as sensors, actuators, and communication modules. Its enhanced features include an internal oscillator, multiple timers, and PWM modules, which are essential for precise timing operations and control applications.

For communication purposes, this MCU supports serial protocols such as SPI, I2C, and USART, enabling easy integration with other devices and systems. The inclusion of a 10-bit, 11-channel ADC (Analog-to-Digital Converter) allows for accurate analog signal measurement, which is crucial for sensor interfacing and data acquisition tasks.

The PIC18F24K20T-I/SS is equipped with Microchip's nanoWatt Technology, which provides power-managed modes for energy efficiency. This feature is particularly useful in battery-operated devices where power consumption is a critical concern.

In summary, the PIC18F24K20T-I/SS is a powerful and flexible MCU that is well-suited for a wide range of applications, from consumer electronics to industrial control systems. Its combination of performance, memory, and power efficiency, packaged in a small footprint, makes it an excellent choice for designers looking to optimize their embedded solutions.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9669 $53.7021
21+ $4.8960 $102.8160
32+ $4.7430 $151.7760
44+ $4.5900 $201.9600
57+ $4.4370 $252.9090
76+ $3.9780 $302.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess