EN
  • EN
  • DE

PIC18F24J50-I/SS

Part No PIC18F24J50-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 2.15V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Part Number Series PIC18F24J50
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811530-PIC18F24J50-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F24J50-I/SS CAD Model

Description

Microchip Technology PIC18F24J50-I/SS Microcontroller

The PIC18F24J50-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities designed to support a wide range of applications. This particular MCU is part of the PIC18F family, which is well-known for its robust architecture, enhanced memory, and rich peripheral set.

Key Features:

  • Core: The device is built around a high-performance 8-bit PIC18 core with an enhanced RISC architecture, which offers a maximum CPU speed of 48MHz. This core provides the power and flexibility necessary for complex algorithms and functions in embedded systems.
  • Memory: It comes with 16KB of flash memory, which is ideal for storing application code, and 768 bytes of RAM for data storage. Additionally, it has 256 bytes of EEPROM for non-volatile storage of configuration settings or data.
  • USB Connectivity: One of the standout features of the PIC18F24J50-I/SS is its full-speed USB 2.0 compliant module, allowing for easy integration into USB-based applications without the need for external USB components.
  • I/O and Peripherals: This MCU includes 25 I/O pins, which provide ample interfacing capabilities. It also boasts a range of integrated peripherals, such as an a/d converter, PWM modules, and serial communication (USART, SPI, I2C) for versatile connectivity and control options.
  • Power Management: The microcontroller supports multiple power-managing modes, including Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation. It also features a low-power sleep mode for energy conservation in power-sensitive applications.
  • Package: The PIC18F24J50-I/SS is available in a 28-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while still providing enough pins for most applications.

Applications:

The versatility of the PIC18F24J50-I/SS makes it suitable for a diverse range of applications, including but not limited to:

  • USB Interface Applications
  • Industrial Control Systems
  • Medical Devices
  • Consumer Electronics
  • Automotive Accessories

Overall, the PIC18F24J50-I/SS microcontroller is an excellent choice for designers looking for a powerful MCU with USB functionality, ample memory, and a rich set of peripherals, all packed into a space-saving design.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1526 $50.4416
39+ $2.5868 $100.8852
60+ $2.5059 $150.3540
83+ $2.4251 $201.2833
107+ $2.3443 $250.8401
143+ $2.1017 $300.5431
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess