EN
  • EN
  • DE

PIC18F16Q41-I/P

Part No PIC18F16Q41-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 20DIP / PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 17x12b; D/A 2x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number PIC18F16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368772-PIC18F16Q41-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18F16Q41-I/P CAD Model

Description

Microchip Technology PIC18F16Q41-I/P Microcontroller

The PIC18F16Q41-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide range of applications, from industrial control systems to consumer electronics. This versatile MCU is built on Microchip's advanced 8-bit architecture and is housed in a 28-pin PDIP package, making it suitable for breadboard prototyping and easy integration into various circuit designs.

At the heart of the PIC18F16Q41-I/P is a powerful core that operates at speeds up to 64 MHz, providing robust processing capabilities that can handle complex tasks with ease. The device is equipped with 16 KB of Flash memory, ensuring ample space for application code, and 2 KB of RAM for efficient data manipulation. The MCU also offers 256 bytes of data EEPROM, which is ideal for storing non-volatile data that must be preserved between power cycles.

One of the standout features of the PIC18F16Q41-I/P is its array of integrated peripherals. It includes versatile communication interfaces such as I2C, SPI, and UART, which allow for easy connectivity with other devices and modules. Additionally, the MCU comes with a 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) for precise analog signal measurements, and multiple PWM outputs for accurate control over motors and other actuators.

The microcontroller's robust on-chip features are complemented by its low-power management options, which ensure energy efficiency in battery-operated devices. With multiple sleep modes and an idle mode, developers can optimize power consumption according to the application's needs.

The PIC18F16Q41-I/P also supports a wide operating voltage range of 1.8V to 5.5V, which provides flexibility in power supply design. Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) support the MCU, simplifying development and reducing time to market.

In summary, the PIC18F16Q41-I/P from Microchip Technology is a feature-rich MCU that combines performance, flexibility, and ease of use, making it an excellent choice for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess