EN
  • EN
  • DE

PIC18F14K50-I/P

Part No PIC18F14K50-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20DIP / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number PIC18F14
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F14K50IP
Standard Package 22
Win Source Part Number 1322509-PIC18F14K50-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18F14K50-I/P CAD Model

Description

Microchip Technology's PIC18F14K50-I/P Microcontroller

The PIC18F14K50-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This versatile MCU is designed for a wide range of applications, from industrial control systems to consumer electronics, and is particularly well-suited for USB connectivity tasks due to its built-in full-speed USB 2.0 compliant module.

At the heart of the PIC18F14K50-I/P is an advanced 8-bit architecture that provides the power and flexibility needed for complex applications. The device operates at a maximum frequency of 48 MHz with a 12 MIPS performance, ensuring swift processing and response times. It is equipped with 16 KB of Flash program memory, allowing ample space for application code, and 768 bytes of RAM for data storage.

The MCU comes in a 20-pin PDIP (Plastic Dual In-line Package) form factor, making it easy to integrate into a variety of circuit boards. Its wide operating voltage range of 2.0V to 5.5V allows for flexible power supply options and compatibility with both TTL and CMOS logic levels.

Key features of the PIC18F14K50-I/P include:

  • USB Capabilities: Integrated full-speed USB 2.0 module for seamless connectivity with peripherals and other devices.
  • Peripheral Features: A rich set of peripherals, including an 8-channel 10-bit Analog-to-Digital Converter (ADC), PWM modules, and multiple communication interfaces like SPI, I2C, and EUSART for serial communication.
  • Power Management: Power-saving modes like Sleep, Idle, and Doze to optimize power consumption for battery-powered applications.
  • Onboard Oscillator: An internal oscillator that operates up to 16 MHz, with the option to use an external crystal for precision timing requirements.
  • In-Circuit Debugging: Support for in-circuit debugging and programming for easy development and troubleshooting.

The PIC18F14K50-I/P is supported by Microchip's comprehensive software and hardware development tools, including the MPLAB® Integrated Development Environment (IDE) and the MPLAB Code Configurator. These tools simplify the development process, from initial design to final deployment, ensuring a smooth and efficient user experience.

Whether you're developing USB-enabled devices, custom automation systems, or any application requiring robust control and connectivity, the PIC18F14K50-I/P is a reliable and cost-effective choice that delivers performance, flexibility, and ease of use.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7382 $52.4292
14+ $7.1698 $100.3772
22+ $6.9457 $152.8054
30+ $6.7217 $201.6510
39+ $6.4976 $253.4064
52+ $5.8255 $302.9260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,994 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess