EN
  • EN
  • DE

PIC18F13K22T-I/SS

Part No PIC18F13K22T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC18F13
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F13K22T-I/SSCT, PIC18F13K22T-I/SSDKR, PIC18F13K22T-I/SSTR, PIC18F13K22T-I/SS-ND
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844426-PIC18F13K22T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F13K22T-I/SS CAD Model

Description

The PIC18F13K22T-I/SS from Microchip Technology is a high-performance microcontroller (MCU) that integrates advanced features suitable for a broad range of applications. This device is part of Microchip's popular PIC18F family, known for its reliability, versatility, and ease of use. It is designed to operate with a wide voltage range, making it ideal for battery-operated and low-power applications.

The PIC18F13K22T-I/SS is equipped with a 16-bit instruction set architecture, providing a perfect balance between program memory size and variable data. It has a CPU speed of up to 64 MHz (16 MIPS) with a precision internal oscillator, which eliminates the need for external clock components and reduces the overall system cost. Its 8 KB of flash memory and 512 bytes of RAM ensure ample space for complex programs and data storage.

This MCU features a wide array of peripherals, including analog-to-digital converters (ADCs), comparators, and Enhanced Capture/Compare/PWM (ECCP) modules, which provide robust options for sensor interfacing and motor control applications. With its Universal Synchronous Asynchronous Receiver Transmitter (USART), SPI, and I2C modules, the PIC18F13K22T-I/SS ensures seamless communication with other devices and sensors.

The device comes in a 20-pin SSOP package, which is conducive to space-constrained designs. It also features an extended temperature range, making it suitable for industrial applications. The MCU includes advanced safety features such as Watchdog Timer (WDT), Power-on Reset (POR), and Brown-out Reset (BOR), ensuring reliable operation under various conditions.

The PIC18F13K22T-I/SS is supported by Microchip's comprehensive development tools, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC), which simplify the development process and reduce time to market. Whether you are working on a simple hobby project or a complex industrial system, this microcontroller is an excellent choice for your embedded solutions.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6137 $50.5918
34+ $2.9651 $100.8134
53+ $2.8724 $152.2372
72+ $2.7798 $200.1456
94+ $2.6871 $252.5874
125+ $2.4091 $301.1375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,638 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess