EN
  • EN
  • DE

PIC18C452T-I/L

Part No PIC18C452T-I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202255-PIC18C452T-I/L
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 18C
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I²C, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC18C452T-I/L CAD Model

Description

Microchip Technology PIC18C452T-I/L Microcontroller

The PIC18C452T-I/L is a high-performance microcontroller from Microchip Technology, renowned for its robust architecture, wide range of features, and versatility in various applications. This 8-bit MCU is part of the PIC18C family, designed to handle complex tasks and processes, making it an ideal choice for advanced level projects that require a sophisticated control system.

Key Features:

  • Core: The device is built on a powerful PIC18 core with a maximum speed of 40 MHz, providing a solid foundation for high-speed computing and real-time processing.
  • Memory: It comes with 32 KB of flash memory, which is ample space for storing large programs. Additionally, it includes 1536 bytes of RAM for data storage and 256 bytes of EEPROM for non-volatile memory needs.
  • I/O Ports: With 33/40 I/O pins, the PIC18C452T-I/L offers extensive interfacing capabilities, allowing it to connect with a wide array of peripherals and other devices.
  • Analog to Digital Converter (ADC): An integrated 10-bit ADC with up to 8 channels enables the MCU to process analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • Communication Peripherals: It supports multiple communication protocols including USART, SPI, and I²C, facilitating easy data exchange with other microcontrollers and peripheral devices.
  • Timer Modules: Equipped with multiple timer modules, the microcontroller can manage time-related tasks efficiently, such as pulse width modulation (PWM) for motor control.
  • Temperature Range: The operating temperature range of -40°C to 85°C ensures reliability across various environmental conditions.
  • Package: The device is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint for space-constrained applications.

Applications:

The versatility of the PIC18C452T-I/L makes it suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive applications
  • Robotics
  • Home automation
  • Complex data processing systems

Overall, the Microchip PIC18C452T-I/L microcontroller is a robust and reliable choice for developers and engineers looking to incorporate a feature-rich MCU into their designs. Its combination of processing power, memory capacity, and peripheral support makes it a versatile solution for complex and demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess