EN
  • EN
  • DE

PIC17LC44-08I/PT

Part No PIC17LC44-08I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) OTP 44-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 17C
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 8MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 33
Program Memory Size 16KB (8K x 16)
Program Memory Type OTP
Supply Voltage 2.5V ~ 6V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name PIC17LC44
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889622-PIC17LC44-08I/PT
Ultra Librarian 3D Model Ultra Librarian PIC17LC44-08I/PT CAD Model

Description

Product Overview: PIC17LC44-08I/PT from Microchip Technology

The PIC17LC44-08I/PT is a high-performance 8-bit CMOS EPROM-based microcontroller with a rich feature set, designed and manufactured by the renowned Microchip Technology. This microcontroller is designed to support complex and demanding applications that require efficient operations and a flexible programming environment.

Key Features:

  • CPU: The device boasts a powerful CPU with a wide range of instructions that are optimized for control applications, ensuring fast processing and efficient operation.
  • Memory: Equipped with EPROM program memory, the PIC17LC44-08I/PT provides ample space for storing complex programs and algorithms. This allows for in-circuit programming and reprogramming, which is essential for rapid development and prototyping.
  • Speed: With an operational speed of up to 8 MHz, this microcontroller is capable of executing instructions quickly, making it suitable for time-sensitive tasks and high-performance applications.
  • I/O Ports: It includes a variety of input/output ports that enable the microcontroller to interface with other devices, sensors, and actuators, thus offering great versatility in system design.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in extreme environments, making it suitable for industrial applications.
  • Package: The PIC17LC44-08I/PT comes in a 44-pin TQFP (Thin Quad Flat Package), which is known for its space-saving design and excellent thermal performance.

Applications:

This microcontroller is ideal for a range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Robotics
  • Telecommunication systems
  • Consumer electronics

In summary, the PIC17LC44-08I/PT from Microchip Technology is a robust and versatile microcontroller that offers a high level of integration and performance for complex and demanding applications. Its combination of speed, memory, and I/O options, along with its reliability in harsh environments, makes it a prime choice for engineers and designers looking to develop advanced electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1104 $65.5520
11+ $10.7577 $118.3347
17+ $10.4216 $177.1672
23+ $10.0855 $231.9665
30+ $9.7494 $292.4820
40+ $8.7410 $349.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess