Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 17C
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 33MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 33
Program Memory Size 16KB (8K x 16)
Program Memory Type OTP
RAM Size 454 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC17C44
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655463-PIC17C44-33/P
Ultra Librarian 3D Model Ultra Librarian PIC17C44-33/P CAD Model

Description

Microchip Technology's PIC17C44-33/P Microcontroller

The PIC17C44-33/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture and versatile features. It is designed to cater to a wide range of applications, from industrial control systems to automotive applications, and is particularly well-suited for tasks that require complex algorithms and high-speed processing capabilities.

Key Features:

  • CPU Speed: The PIC17C44-33/P operates at a clock speed of 33 MHz, providing a quick and efficient processing capability that is essential for time-sensitive tasks.
  • Memory: It comes with a substantial amount of on-chip memory, including 16KB of EPROM for program storage, which can be invaluable for applications that require a significant amount of code or data storage.
  • I/O Ports: The microcontroller is equipped with 33 input/output ports, providing ample connectivity options for peripherals and other components, making it highly adaptable to complex circuit designs.
  • Timers: Multiple built-in timers, including a watchdog timer, offer excellent support for real-time operations and system management.
  • Power Efficiency: It is designed to be power-efficient, which is critical for battery-powered or energy-sensitive applications.

Advanced Features:

  • Instruction Set: The PIC17C44-33/P utilizes a powerful instruction set that facilitates rapid execution of a wide range of commands, enhancing the overall performance of the device.
  • Peripheral Features: This MCU includes advanced peripheral features such as PWM outputs and capture/compare functions, making it ideal for control applications.
  • Package: The product is available in a 40-pin PDIP (Plastic Dual In-line Package), offering a balance between compactness and ease of integration into various circuit boards.

The PIC17C44-33/P is designed with reliability and durability in mind, ensuring stable operation even in challenging environments. Its robust feature set, combined with Microchip Technology's commitment to quality, makes this microcontroller a solid choice for designers and engineers looking to develop sophisticated electronic products.

Applications:

Due to its high-speed processing and rich feature set, the PIC17C44-33/P can be utilized in a variety of applications, including:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Complex algorithm implementations

Overall, the PIC17C44-33/P from Microchip Technology represents a versatile and powerful microcontroller solution that can meet the demands of a wide array of advanced electronic applications.

You May Also Be Interested in

Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6380 $55.2760
5+ $22.6774 $113.3870
7+ $21.9687 $153.7809
10+ $21.2600 $212.6000
13+ $20.5514 $267.1682
17+ $18.4254 $313.2318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,888 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention