EN
  • EN
  • DE

PIC17C44-25I/PT

Part No PIC17C44-25I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 25MHz
Number of I/O 33
Program Memory Size 16KB (8K x 16)
Program Memory Type OTP
Data RAM Size 454 x 8
Supply Voltage - Operating 4.5 V to 6 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 1088713-PIC17C44-25I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC17C44-25I/PT CAD Model

Description

Microchip Technology's PIC17C44-25I/PT Microcontroller

The PIC17C44-25I/PT is a high-performance, 8-bit CMOS microcontroller with integrated features suitable for a wide range of applications. Manufactured by Microchip Technology, this microcontroller is designed to deliver exceptional power and flexibility for designers who require robust operation in industrial and commercial environments.

At the heart of the PIC17C44-25I/PT lies a powerful RISC architecture that allows the device to execute most instructions in a single cycle, which translates to impressive processing speeds of up to 25 MHz. This speed, combined with a wide operating voltage range, ensures that the microcontroller can handle complex tasks efficiently while maintaining low power consumption.

The device comes with 16KB of on-board EPROM, providing ample space for application code, and 454 bytes of RAM for data storage. The microcontroller's memory architecture is designed to facilitate easy access and manipulation of data, which is crucial for real-time applications.

One of the standout features of the PIC17C44-25I/PT is its array of peripherals. It includes a rich set of I/O ports, a synchronous serial port for SPI or I²C communication, and two capture/compare/PWM modules. These features allow for easy interfacing with external devices and are invaluable for tasks that require precise timing and control, such as motor control or signal modulation.

For enhanced reliability, the PIC17C44-25I/PT is equipped with a watchdog timer to prevent system lock-up and an oscillator fail-safe monitor to maintain operation if the primary clock fails. Additionally, the microcontroller operates within an industrial temperature range (-40°C to +85°C), making it a solid choice for applications exposed to harsh conditions.

The PIC17C44-25I/PT is packaged in a 44-pin TQFP (Thin Quad Flat Pack), which provides a compact footprint while allowing for sufficient I/O ports and external interfacing. This microcontroller is ideal for embedded systems that require a blend of high-speed operation, extensive memory, and robust peripheral integration.

With its comprehensive feature set and Microchip's reputation for quality, the PIC17C44-25I/PT is a versatile microcontroller that can serve as the brain for a multitude of electronic applications, from advanced consumer electronics to industrial automation systems.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess