EN
  • EN
  • DE

PIC17C44-16/L

Part No PIC17C44-16/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description High-Performance 8-Bit CMOS EPROM/ROM Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 17C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 33
Program Memory Size 16KB (8K x 16)
Program Memory Type One Time Programmable(OTP)
RAM Size 454 x 8
Supply Voltage 4.5 V ~ 6 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 1238148-PIC17C44-16/L
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC17C44
Introduction Date October 13, 1996
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC17C44-16/L CAD Model

Description

Microchip Technology's PIC17C44-16/L Microcontroller

The PIC17C44-16/L is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer Microchip Technology. This MCU is designed to cater to a wide range of applications that require sophisticated control and robust performance. It is part of the PIC17CXX family of microcontrollers, which are known for their versatility and ease of use.

With a 16 MHz clock speed, the PIC17C44-16/L offers swift processing capabilities, making it suitable for time-critical tasks in embedded systems. The device is built with a 16-bit architecture, which allows for efficient handling of complex operations and supports a high level of precision in computational tasks.

The PIC17C44-16/L is equipped with 16KB of on-chip EPROM, providing ample space for storing application code. This non-volatile memory ensures that the program remains intact even when the power is turned off, allowing for immediate start-up and execution upon power-up. Additionally, the MCU includes 454 bytes of RAM, which is essential for temporary data storage during operation.

One of the key features of the PIC17C44-16/L is its wide array of peripherals. It includes 33 I/O ports that can be configured for various uses, enabling the MCU to interface with a plethora of external devices such as sensors, actuators, and communication modules. The microcontroller also boasts a rich set of built-in features, including an 8x8 hardware multiplier, a watchdog timer for system reliability, and two capture/compare/PWM modules for enhanced control in power management and motor control applications.

Its robust instruction set and the ability to execute most instructions in a single cycle, coupled with its interrupt handling capabilities, make the PIC17C44-16/L an optimal choice for real-time applications. The device also supports serial programming, facilitating easy updates and debugging without the need for additional hardware.

Encased in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, the PIC17C44-16/L is designed for surface-mount technology, which allows for a compact footprint on PCBs (Printed Circuit Boards). This makes it particularly attractive for space-constrained applications that demand high-performance computing power.

In summary, the PIC17C44-16/L from Microchip Technology is a powerful and versatile microcontroller that is well-suited for a wide range of advanced applications in the industrial, automotive, and consumer electronics sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2496 $51.1680
490+ $0.2048 $100.3520
760+ $0.1984 $150.7840
1,045+ $0.1920 $200.6400
1,350+ $0.1856 $250.5600
1,805+ $0.1664 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess