EN
  • EN
  • DE

TPS2065DDBVR

Part No TPS2065DDBVR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 SOT23-5 / TPS2065D Current Limited, Power-Distribution Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 1A
Rds On (Typ) 96mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800727-TPS2065DDBVR
Ultra Librarian 3D Model Ultra Librarian TPS2065DDBVR CAD Model

Description

The TPS2065DDBVR is a robust, high-performance, single-channel power-distribution switch designed by Texas Instruments. This integrated circuit (IC) is part of TI's extensive power management portfolio and is tailored to manage power distribution in USB and other applications requiring individual power switch functionality.

Key Features

  • Current Limiting: The device provides 1.5A of continuous current with accurate current limiting to protect the host device and downstream components from overcurrent conditions.
  • Thermal Shutdown: Enhanced safety is ensured with thermal shutdown protection, which prevents damage from overheating. The switch automatically restarts once the device has cooled to a safe operating temperature.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage is too low, which helps to prevent malfunctioning of downstream devices.
  • Fast Transient Response: The switch is designed to respond quickly to transient loads, maintaining stable operation for connected devices.
  • Reverse Current Protection: This feature prevents current from flowing backward from the output to the input when the switch is powered off, safeguarding the input source.

Applications

The TPS2065DDBVR is suitable for a variety of applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power supplies
  • Portable consumer electronics
  • Overcurrent and thermal protection for general-purpose power distribution

Package and Quality

The device is available in a small, 6-pin SOT-23 (DBV) package, making it ideal for space-constrained applications. The small form factor does not compromise its performance or reliability. TI's commitment to quality ensures that the TPS2065DDBVR meets stringent industry standards, providing a reliable solution for power distribution challenges.

With its advanced protection features and compact design, the TPS2065DDBVR is an excellent choice for designers looking to enhance the safety and efficiency of their power management systems.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0945 $50.0850
1,295+ $0.0775 $100.3625
2,000+ $0.0751 $150.2000
2,755+ $0.0727 $200.2885
3,560+ $0.0703 $250.2680
4,765+ $0.0630 $300.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158,902 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess