EN
  • EN
  • DE

PIC17C43-33/L

Part No PIC17C43-33/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 33
Program Memory Size 8KB (4K x 16)
Program Memory Type OTP
Data RAM Size 454 x 8
Supply Voltage - Operating 4.5 V to 6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 061871-PIC17C43-33/L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC17C43-33/L CAD Model

Description

Microchip Technology's PIC17C43-33/L Microcontroller

The PIC17C43-33/L is a high-performance 8-bit CMOS EPROM-based microcontroller designed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This microcontroller is specifically engineered to deliver exceptional power and flexibility for a wide range of embedded applications.

Featuring a 33 MHz clock speed, the PIC17C43-33/L offers rapid processing capabilities which are essential for time-critical tasks and complex algorithms. Its EPROM technology allows for easy programming and reprogramming, making it an ideal choice for development, prototyping, and low-volume production.

This microcontroller comes packed with a variety of integrated features:

  • Memory: It includes 8KB of on-chip EPROM for program storage, along with 454 bytes of RAM for data, ensuring ample space for your application's code and variables.
  • I/O Ports: The device offers versatile I/O options with 33/34 dedicated I/O lines, allowing for interfacing with a variety of peripherals and sensors.
  • Timers: It is equipped with three distinct timer modules that can be used for timing operations, counting, and event capturing, which are crucial for real-time tasks.
  • Serial Communication: The PIC17C43-33/L supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), facilitating easy data exchange with other microcontrollers, computers, or peripherals.
  • Interrupt Handling: Enhanced interrupt capabilities ensure responsive and efficient handling of external and internal events, minimizing CPU idle time.
  • Power Management: With its power-saving features, including selectable clock modes and power-on reset, the microcontroller operates efficiently, contributing to the longevity of battery-powered applications.

The robust instruction set of the PIC17C43-33/L, combined with its wide operating voltage range of 4.5V to 5.5V, makes it a versatile choice for industrial control systems, automotive applications, robotics, and other embedded systems that require high-speed and reliable microcontroller performance.

Encased in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, the PIC17C43-33/L is designed for surface mounting, saving valuable board space while providing ample connection points for complex circuits. With its advanced features and Microchip's reputation for quality, this microcontroller is a solid foundation for any sophisticated electronic project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess