EN
  • EN
  • DE

PIC17C42A-16/P

Part No PIC17C42A-16/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB OTP 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 33
Program Memory Size 4KB (2K x 16)
Program Memory Type OTP
Data RAM Size 232 x 8
Supply Voltage - Operating 4.5 V to 6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-PDIP
Win Source Part Number 061870-PIC17C42A-16/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC17C42A-16/P CAD Model

Description

The PIC17C42A-16/P is a high-performance 8-bit microcontroller from Microchip Technology, renowned for its exceptional versatility and efficiency in a wide range of embedded applications. This particular model, housed in a PDIP-40 package, offers a robust set of features designed for advanced control tasks.

Key Features:

  • CPU Speed: The microcontroller operates at a speed of 16 MHz, providing quick processing capabilities for time-sensitive tasks.
  • Program Memory: It comes equipped with 16KB of on-chip EPROM, allowing for ample space to store your application code.
  • RAM: With 454 bytes of data RAM, it can handle complex operations and data manipulations with ease.
  • I/O Pins: The device features 33 dedicated input/output pins, giving developers the flexibility to connect a variety of peripherals and handle multiple tasks simultaneously.
  • Timers: The inclusion of three timers enhances its capability to manage time-driven events without taxing the CPU.
  • Serial Communication: Integrated USART module supports serial communication, allowing for easy data transfer between the microcontroller and other devices.
  • Power-Saving Modes: It supports multiple power-saving modes, including idle and sleep modes, to reduce power consumption during periods of inactivity.

Applications:

The PIC17C42A-16/P is suited for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Robotics
  • Home appliances
  • Medical devices

Additional Information:

This microcontroller is designed to be easy to program with a high level of instruction efficiency, which can significantly reduce development time. It is compatible with Microchip's wide range of development tools, including MPLAB IDE and PICkit programmers, ensuring a smooth design process from prototype to production.

For designers and engineers looking for a reliable and powerful microcontroller, the Microchip Technology PIC17C42A-16/P is an excellent choice that balances performance, power consumption, and flexibility.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9859 $69.9295
11+ $11.4761 $126.2371
16+ $11.1169 $177.8704
22+ $10.7588 $236.6936
28+ $10.3996 $291.1888
38+ $9.3243 $354.3234
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess