EN
  • EN
  • DE

PIC16LF819-I/P

Part No PIC16LF819-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-PDIP
Win Source Part Number 026789-PIC16LF819-I/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF819-I/P CAD Model

Description

Product Overview: PIC16LF819-I/P

The PIC16LF819-I/P is a powerful 8-bit microcontroller from Microchip Technology, renowned for its high performance and versatility in a wide range of applications. This microcontroller is part of Microchip's extensive PIC family, offering a perfect solution for designers looking for a device with a rich feature set and low power consumption.

Key Features

  • Core: The PIC16LF819-I/P is built around a high-performance RISC CPU with a 14-bit instruction set that ensures easy programming and fast execution of instructions.
  • Memory: This microcontroller comes with 3.5KB of flash program memory, 256 bytes of EEPROM data memory, and 256 bytes of RAM, providing ample space for your application code and data storage.
  • I/O Pins: It includes 16 versatile I/O pins that support various functionalities, including digital input/output, analog inputs, and PWM outputs, making it ideal for interfacing with a broad range of peripherals.
  • Integrated Peripherals: The device features a range of built-in peripherals, such as an analog-to-digital converter (ADC), comparators, and timers, that can help reduce system costs and board space.
  • Communication: For communication purposes, the PIC16LF819-I/P supports serial programming and a synchronous serial port that can be configured as either 3-wire SPI or 2-wire I²C™.
  • Operating Voltage: It operates at a voltage range of 2.0V to 5.5V, making it suitable for low-power and battery-powered applications.
  • Temperature Range: The microcontroller is designed to perform reliably across an industrial temperature range of -40°C to +85°C.
  • Package: The device is available in a 18-pin PDIP (Plastic Dual In-line Package), which is ideal for prototyping and small production runs.

Applications

The PIC16LF819-I/P is a versatile microcontroller that can be used in a variety of applications, such as consumer electronics, automotive systems, industrial controls, and medical devices. Its rich set of features and low power consumption make it particularly well-suited for portable and power-sensitive applications.

Conclusion

In summary, the PIC16LF819-I/P from Microchip Technology is a robust and versatile microcontroller that offers a balanced combination of performance, power efficiency, and integrated features. Its flexibility and ease of use make it a popular choice for both hobbyists and professional engineers in the development of a wide array of electronic projects and products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9313 $55.5191
16+ $6.5077 $104.1232
24+ $6.3044 $151.3056
33+ $6.1010 $201.3330
43+ $5.8976 $253.5968
57+ $5.2876 $301.3932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess