EN
  • EN
  • DE

PIC16LF77-I/PT

Part No PIC16LF77-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 368 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 8x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 733403-PIC16LF77-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LF77
Introduction Date March 02, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16LF77-I/PT CAD Model

Description

Product Overview: PIC16LF77-I/PT

The PIC16LF77-I/PT is a high-performance, low-power microcontroller unit (MCU) from the renowned Microchip Technology, which specializes in robust and versatile integrated circuits for a wide array of applications. This particular MCU is part of the expansive PIC family, known for their ease of use and reliability in the industry.

Key Features:

  • Core: The MCU features a PIC architecture, which is highly efficient and optimized for the embedded systems. It operates at a nominal speed, providing the right balance between power consumption and processing capability.
  • Memory: It comes with ample program memory and RAM, allowing for sophisticated programming and data handling. The EEPROM provides non-volatile storage for critical data that must persist through power cycles.
  • I/O Pins: The device is equipped with a generous number of input/output pins, making it highly flexible for interfacing with peripherals and other components in a system.
  • Analog-to-Digital Converter (ADC): The integrated ADC allows the microcontroller to process analog signals, which is essential for applications that require sensor data acquisition.
  • Timers: Built-in timers support a range of functions, from simple delays to complex pulse width modulation (PWM) for motor control and other tasks.
  • Communication: It supports various serial communication protocols, enabling the MCU to connect with other devices and networks for data exchange.

Applications:

The PIC16LF77-I/PT is a versatile MCU that can be used in a broad spectrum of applications, such as:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Home automation
  • Medical devices

Package and Quality:

This microcontroller is available in a TQFP (Thin Quad Flat Package) form factor, which is suitable for surface mount technology and is designed for compact PCB layouts. Microchip Technology ensures high-quality standards, and the PIC16LF77-I/PT is no exception, providing reliable performance in a wide range of environmental conditions.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess