EN
  • EN
  • DE

PIC16LF747-I/PT

Part No PIC16LF747-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 36
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 368 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 14x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 045865-PIC16LF747-I/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF747-I/PT CAD Model

Description

Microchip Technology PIC16LF747-I/PT Microcontroller

The Microchip Technology PIC16LF747-I/PT is a high-performance, 8-bit microcontroller packed with a wealth of features designed to support a wide range of applications. This versatile microcontroller is part of the renowned PIC16 family, which is well-known for its ease of use, reliability, and cost-effectiveness. The PIC16LF747-I/PT operates at a lower voltage range, making it ideal for power-sensitive applications.

With its 14KB of flash memory, the PIC16LF747-I/PT provides ample space for complex programs and algorithms. The device also includes 368 bytes of RAM and 256 bytes of EEPROM, which allows for efficient data storage and retrieval without the need for external memory components. Its flash memory is self-programmable under software control, which simplifies firmware updates and product enhancements.

The microcontroller's robust I/O capabilities are one of its standout features. It comes with 33 I/O pins, providing plenty of options for interfacing with sensors, actuators, and other peripherals. The PIC16LF747-I/PT also boasts an impressive array of built-in peripherals, including two Capture/Compare/PWM (CCP) modules, a synchronous serial port (SSP) for SPI and I2C communication, and two analog comparators.

For applications requiring analog inputs, the PIC16LF747-I/PT is equipped with a 10-bit, 14-channel Analog-to-Digital Converter (ADC), which ensures precise measurement for a variety of sensors. The device operates at a voltage range of 2.0V to 5.5V, offering flexibility in power supply design while maintaining low power consumption.

The microcontroller's Timer0 module and dual Timer1/3 modules provide reliable timing solutions, while the onboard Watchdog Timer helps to maintain system integrity by resetting the microcontroller in the event of a software anomaly. Additionally, the PIC16LF747-I/PT supports Power-Saving Sleep mode, which minimizes power consumption during idle periods.

This microcontroller comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still providing ample connection points. The PIC16LF747-I/PT is a perfect choice for applications ranging from industrial control systems to consumer electronics, automotive systems, and more.

With its rich set of features and Microchip's commitment to quality, the PIC16LF747-I/PT is a reliable and flexible solution for designers looking to create sophisticated and power-efficient products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8582 $65.1492
13+ $8.9097 $115.8261
21+ $8.6313 $181.2573
28+ $8.3530 $233.8840
36+ $8.0746 $290.6856
48+ $7.2395 $347.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess