EN
  • EN
  • DE

PIC16LF628AT-I/SOG

Part No PIC16LF628AT-I/SOG
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1085055-PIC16LF628AT-I/SOG
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC16LF628AT-I/SOG CAD Model

Description

Microchip Technology's PIC16LF628AT-I/SOG

The PIC16LF628AT-I/SOG is a versatile 8-bit microcontroller designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model is part of the PIC16F family of microcontrollers, which are renowned for their ease of use, reliability, and cost-effectiveness. The PIC16LF628AT-I/SOG is encapsulated in an SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

With a wide operating voltage range of 2.0V to 5.5V, this microcontroller is suitable for low-power and battery-powered applications. It features 3.5KB of flash program memory, allowing ample space for application code. The device also includes 128 bytes of EEPROM data memory, which provides storage for non-volatile data that must be preserved between resets or power cycles.

The PIC16LF628AT-I/SOG boasts a rich set of peripherals, including:

  • A 16-bit timer/counter with a prescaler
  • Two 8-bit timers
  • A Watchdog Timer (WDT) for system reliability
  • Two Capture, Compare, PWM (CCP) modules for advanced timing and control
  • A synchronous serial port (SSP) with SPI (Master mode) and I²C (Master/Slave)
  • USART module supporting serial communication protocols

Furthermore, this device supports In-Circuit Serial Programming™ (ICSP™) for convenient programming and reprogramming of the microcontroller without removing it from the circuit. Its 18-pin footprint ensures compatibility with a wide range of PCB layouts and existing designs.

One of the key features of the PIC16LF628AT-I/SOG is its Enhanced Mid-range Core with 35 Instructions, 14 Stack Levels, which allows for faster and more efficient processing of instructions. This microcontroller is also equipped with an internal oscillator, which can be calibrated to ±1%, eliminating the need for external clock components and further reducing system costs.

Designed with protection in mind, the PIC16LF628AT-I/SOG includes Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation under varying conditions. Brown-out Reset (BOR) and Extended Watchdog Timer (EWDT) ensure that the microcontroller operates within safe voltage levels and that the system can recover from unexpected situations.

Whether you are developing consumer electronics, automotive applications, or industrial control systems, the PIC16LF628AT-I/SOG offers a robust, cost-effective solution for your embedded design needs.

You May Also Be Interested in

Yageo
Need more? Email Us
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Rockwell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess