EN
  • EN
  • DE

PIC16LF628A-I/SO

Part No PIC16LF628A-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 224 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 1088660-PIC16LF628A-I/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LF628A-I/SO CAD Model

Description

Microchip Technology's PIC16LF628A-I/SO Microcontroller

The PIC16LF628A-I/SO is a powerful, yet compact, 8-bit microcontroller from Microchip Technology, designed to deliver performance and versatility in a range of embedded applications. This particular model comes in a small-outline package (SOIC), making it suitable for space-constrained designs while still offering a robust feature set that allows for sophisticated control and monitoring tasks.

At the heart of the PIC16LF628A-I/SO is a high-performance RISC CPU which provides the efficiency and speed expected of modern microcontrollers. It operates at a maximum speed of 20 MHz and is complemented by 3.5KB of flash memory, which is ideal for storing application code. Additionally, 128 bytes of EEPROM are available, allowing for easy data storage without the need for external memory components.

One of the standout features of the PIC16LF628A-I/SO is its programmable 16-level deep hardware stack, which simplifies the implementation of complex software routines and interrupts. It also boasts a wide operating voltage range of 2.0V to 5.5V, providing flexibility for use in various power environments and ensuring compatibility with both TTL and CMOS logic levels.

The device includes 224 bytes of RAM, ensuring sufficient working memory for variables and data manipulation. The microcontroller also comes with an array of built-in peripherals, including:

  • A versatile 18-pin I/O interface, allowing it to connect and communicate with sensors, actuators, and other devices.
  • An integrated analog comparator which simplifies analog signal processing and decision-making tasks.
  • Two Capture/Compare/PWM (CCP) modules that support advanced timing and pulse width modulation activities, crucial for motor control and other PWM applications.
  • A synchronous serial port (SSP) with SPI and I²C capabilities, which enables easy communication with other microcontrollers and peripherals.
  • A USART module that provides serial communication for interfacing with PCs, modems, and other serial devices.

Furthermore, the PIC16LF628A-I/SO is renowned for its power-saving features, including a Power-saving Sleep mode, Watchdog Timer, and code protection to prevent unauthorized access to the firmware. These features make it an ideal choice for battery-operated and power-sensitive applications.

Whether you are developing consumer electronics, automotive systems, or IoT devices, the PIC16LF628A-I/SO from Microchip Technology is engineered to meet the demands of your sophisticated projects with its blend of performance, low power consumption, and integrated features.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5568 $54.4880
80+ $1.2774 $102.1920
125+ $1.2374 $154.6750
170+ $1.1975 $203.5750
220+ $1.1576 $254.6720
290+ $1.0379 $300.9910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess