EN
  • EN
  • DE

PIC16LF1947-I/MR

Part No PIC16LF1947-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 64-Pin Flash-Based, 8-Bit CMOS Microcontrollers with LCD Driver and nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 17x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
RoHS State Request Verification
Win Source Part Number 1238109-PIC16LF1947-I/MR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF1947-I/MR CAD Model

Description

Microchip Technology PIC16LF1947-I/MR Microcontroller

The PIC16LF1947-I/MR is a high-performance, low-power microcontroller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC16 family and is designed to deliver advanced features and capabilities for a wide range of applications, including industrial control systems, automotive electronics, consumer electronics, and more.

At the heart of the PIC16LF1947-I/MR is a powerful 8-bit CPU with an enhanced Mid-range core. This core operates at speeds up to 32 MHz, providing the computational power necessary for complex tasks and algorithms. The device comes with 28 KB of flash memory, which allows ample space for application code, and 1 KB of RAM for data storage, ensuring smooth operation and multitasking.

One of the standout features of the PIC16LF1947-I/MR is its integrated analog functionality. It includes an 11-channel 10-bit Analog-to-Digital Converter (ADC), which enables precise measurement of analog signals, making it suitable for sensor interfacing and data acquisition tasks. Additionally, it offers two comparators, enhancing the microcontroller's ability to react to external analog events.

The microcontroller also provides extensive communication interfaces, including I2C, SPI, and USART, which enable easy connectivity with other microcontrollers, sensors, and peripheral devices. This flexibility makes the PIC16LF1947-I/MR an excellent choice for creating interconnected systems within the Internet of Things (IoT) space.

For ease of programming and debugging, the microcontroller supports In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debug (ICD) via two pins. Moreover, the device operates at a voltage range of 1.8V to 3.6V, which, combined with its power-saving features such as Power-Save mode, ensures energy efficiency for battery-powered applications.

The PIC16LF1947-I/MR is available in a 64-pin QFN package, which is ideal for space-constrained applications. Its extended temperature range (-40°C to +85°C) and robust design make it reliable for use in harsh environments. With its combination of performance, analog features, communication options, and low-power operation, the PIC16LF1947-I/MR from Microchip Technology is an excellent choice for designers looking to add advanced capabilities to their embedded systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5150 $51.0900
15+ $6.9867 $104.8005
23+ $6.7684 $155.6732
31+ $6.5500 $203.0500
40+ $6.3317 $253.2680
53+ $5.6767 $300.8651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess