EN
  • EN
  • DE

PIC16LF18877-I/ML

Part No PIC16LF18877-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 56KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 44-QFN (8x8)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 56KB (32K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-QFN (8x8)
Family Name PIC16LF18877
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 45
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889592-PIC16LF18877-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16LF18877-I/ML CAD Model

Description

The PIC16LF18877-I/ML is a versatile and powerful microcontroller produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is part of the enhanced mid-range PIC16 family and is designed to deliver a perfect blend of power efficiency, performance, and flexibility for a wide range of applications.

Key Features:

  • Core: Features an 8-bit CPU, the PIC architecture, which is highly efficient and optimized for automation and control applications.
  • Memory: Comes with 28 KB of Flash program memory and 2 KB of SRAM, providing ample space for complex programs and data storage.
  • EEPROM: Includes 256 bytes of data EEPROM, ideal for non-volatile storage of configuration or calibration data.
  • Speed: Boasts a maximum CPU speed of 32 MHz, ensuring swift processing and response times.
  • I/O Pins: Offers up to 36 I/O pins, providing extensive interfacing capabilities with peripherals and external devices.
  • Analog Features: Equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 35 channels, enabling precise measurement of analog signals.
  • Communication Peripherals: Supports various communication protocols including I2C, SPI, and EUSART, allowing for flexible connectivity options.
  • Temperature Range: Operates within an extended temperature range, making it suitable for industrial environments.
  • Power Management: Designed with power-saving features such as Power-Saving Sleep mode, ideal for battery-powered or energy-efficient applications.

Applications:

The PIC16LF18877-I/ML is a highly adaptable microcontroller that can be used in an array of applications including consumer electronics, automotive systems, industrial automation, and Internet of Things (IoT) devices. Its robust feature set also makes it suitable for sensor management, motor control, and various other embedded system applications.

Package:

This microcontroller is available in a 44-pin QFN package, denoted by the suffix 'ML' in its part number, which is suitable for space-constrained applications while providing enough pins for complex tasks.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the PIC16LF18877-I/ML is no exception. Customers can expect a high level of reliability and performance from this microcontroller, backed by Microchip's rigorous testing and quality assurance processes.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess