EN
  • EN
  • DE

PIC16LF18345-I/GZ

Part No PIC16LF18345-I/GZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20UQFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-UFQFN Exposed Pad
Supplier Device Package 20-UQFN (4x4)
Base Product Number PIC16LF18345
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 91
Win Source Part Number 1322609-PIC16LF18345-I/GZ
Ultra Librarian 3D Model Ultra Librarian PIC16LF18345-I/GZ CAD Model

Description

Microchip Technology's PIC16LF18345-I/GZ Microcontroller

The PIC16LF18345-I/GZ is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer a versatile and power-efficient solution for a wide range of embedded applications. This microcontroller is part of the PIC16 family, known for its excellent integration of features and ease of use.

At the heart of the PIC16LF18345-I/GZ is a robust core with a 32 MHz internal oscillator, providing a solid foundation for applications requiring precise timing and operational speed. It comes equipped with 28 KB of Flash memory, ensuring ample space for complex programs, and 2 KB of RAM for efficient data handling. Additionally, the device features an EEPROM size of 256 bytes, which is ideal for storing non-volatile data.

The device operates at a voltage range of 1.8V to 3.6V, making it suitable for low-power and battery-operated applications. Its power management capabilities include Power-Saving Sleep mode, Idle mode, and Peripheral Module Disable, which further enhance its energy efficiency.

Connectivity and interfacing are also strengths of the PIC16LF18345-I/GZ, as it includes I2C, SPI, and UART interfaces for communication with other devices. The microcontroller boasts up to 35 I/O pins, providing ample connection points for peripherals and sensors. Additionally, it features a 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), allowing for advanced analog sensing and processing capabilities.

For applications requiring custom timing and pulse generation, the microcontroller includes four 16-bit timers, along with two CCP (Capture/Compare/PWM) modules and a 10-bit PWM. These features make it highly suitable for control applications such as motor control and LED dimming.

Security and system reliability are addressed with the inclusion of a CRC (Cyclic Redundancy Check) memory scan, which ensures the integrity of the device's memory. The PIC16LF18345-I/GZ also supports various programming and debugging options, including In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debugging with dedicated two pins, which simplifies development and reduces time to market.

With its rich set of features and capabilities, the Microchip PIC16LF18345-I/GZ microcontroller is an excellent choice for designers looking to create sophisticated and power-conscious embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2591 $51.9593
54+ $1.8536 $100.0944
84+ $1.7957 $150.8388
116+ $1.7378 $201.5848
149+ $1.6799 $250.3051
200+ $1.5061 $301.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess