EN
  • EN
  • DE

PIC16LF1825T-I/ML

Part No PIC16LF1825T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 16QFN / PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number PIC16LF1825
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16LF1825T-I/MLTR,PIC16LF1825T-I/MLDKR,PIC16LF1825T-I/MLCT,PIC16LF1825T-I/ML-ND
Standard Package 3,300
Win Source Part Number 1319229-PIC16LF1825T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16LF1825T-I/ML CAD Model

Description

PIC16LF1825T-I/ML - Microchip Technology

The PIC16LF1825T-I/ML is a high-performance, low-power microcontroller from Microchip Technology, designed for a wide range of applications. It is part of the PIC16LF182x family and is equipped with advanced features that make it ideal for automation, consumer electronics, automotive, and industrial control systems.

Key Features:

  • Enhanced Mid-range Core - With 49 Instructions, 16 Stack Levels, and 14-bit wide instructions, this MCU provides increased efficiency and improved programming flexibility.
  • Memory - Comes with 7 KB of Flash memory and 256 Bytes of EEPROM, providing ample space for complex programs and data storage.
  • I/O and Peripherals - Features 12 I/O pins and a variety of built-in peripherals such as an 8-bit timer, two 16-bit timers, a 10-bit Analog-to-Digital Converter (ADC), and comparators.
  • Low Power Consumption - Its power-managed modes include Idle, Doze, and Sleep modes, which help in conserving power and extending battery life in portable applications.
  • Serial Communication - Supports various serial communication protocols like I2C, SPI, and EUSART, enabling easy integration with external devices and systems.
  • Operating Conditions - Operates within a voltage range of 1.8V to 3.6V and temperature range of -40°C to +85°C, ensuring reliable performance under diverse conditions.

Package and Quality:

The PIC16LF1825T-I/ML is available in a 16-pin QFN package, which is highly compact and suitable for space-constrained applications. Microchip Technology ensures high-quality and reliability of their microcontrollers, with rigorous testing and quality control measures in place.

Applications:

This microcontroller is versatile and can be used in a variety of applications, such as:

  • Smart sensors and sensor networks
  • Automotive accessories and systems
  • Home automation and smart appliances
  • Industrial control systems
  • Medical devices and instrumentation
  • Consumer electronics

Overall, the PIC16LF1825T-I/ML is a robust and feature-rich microcontroller that offers designers a balance of performance and power efficiency, making it an excellent choice for a multitude of embedded system applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3879 $50.8185
36+ $2.7799 $100.0764
56+ $2.6930 $150.8080
77+ $2.6061 $200.6697
100+ $2.5193 $251.9300
133+ $2.2586 $300.3938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,725 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess