EN
  • EN
  • DE

PIC16LF1824-I/SL

Part No PIC16LF1824-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14SOIC / 14/20-Pin Flash Microcontrollers with nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Part Number Series PIC16LF1824
Manufacturer Pack Quantity 57
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810154-PIC16LF1824-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16LF1824-I/SL CAD Model

Description

Microchip Technology's PIC16LF1824-I/SL Microcontroller

The PIC16LF1824-I/SL is a remarkable 8-bit microcontroller designed by Microchip Technology, tailored for engineers and developers who require a compact, low-power, and feature-rich solution for a variety of applications. This microcontroller is part of the PIC16F family, which is renowned for its ease of use, versatility, and robust performance in embedded systems.

Key Features:

  • Enhanced Mid-range Core: With a 14-bit instruction set and a series of 49 instructions, the PIC16LF1824-I/SL offers improved computational performance compared to its predecessors.
  • Program Memory: It boasts 7 KB of flash memory, providing ample space for complex programs and the flexibility to update firmware in the field via In-Circuit Serial Programming™ (ICSP™).
  • RAM and Data EEPROM: The microcontroller comes with 256 bytes of RAM and 256 bytes of data EEPROM, which is essential for data-intensive operations and storage of non-volatile data.
  • I/O Pins: Equipped with 12 I/O pins, this device allows for versatile interfacing with peripherals and is suitable for a variety of digital and analog applications.
  • Integrated Peripherals: It includes a variety of built-in peripherals, such as an analog-to-digital converter (ADC), comparators, and timers, which can reduce external component count and save board space.
  • Low Power Consumption: The PIC16LF1824-I/SL operates in Extreme Low-Power (XLP) mode, making it ideal for battery-powered and power-sensitive applications.
  • Temperature Range: This robust microcontroller operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.
  • Packaging: The device is available in a 14-pin SOIC package, which is suitable for compact designs and easy integration into various PCB layouts.

Applications:

The PIC16LF1824-I/SL is an excellent choice for applications such as consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices. Its rich set of features and low power consumption make it a versatile component for designing energy-efficient and sophisticated electronic products.

Microchip Technology's commitment to quality and long-term availability makes the PIC16LF1824-I/SL a reliable choice for both new designs and legacy system upgrades, ensuring that your projects are future-proof and maintainable over an extended period.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5303 $53.5605
80+ $1.2556 $100.4480
125+ $1.2164 $152.0500
170+ $1.1771 $200.1070
220+ $1.1379 $250.3380
295+ $1.0202 $300.9590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess