EN
  • EN
  • DE

PIC16LF1823-I/ST

Part No PIC16LF1823-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 3.5KB Flash 2.5V/3.3V 14-Pin TSSOP Tube / IC MCU 8BIT 3.5KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 210091-PIC16LF1823-I/ST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PIC16LF1823
Introduction Date March 05, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16LF1823-I/ST CAD Model

Description

Microchip Technology's PIC16LF1823-I/ST Microcontroller

The PIC16LF1823-I/ST is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This device is part of the PIC16F family, renowned for its versatility and ease of use in various electronic projects, including consumer electronics, automotive systems, and industrial controls.

The PIC16LF1823-I/ST operates with an enhanced mid-range 8-bit architecture and comes in a compact TSSOP-14 package. It boasts an impressive array of features such as a 32 MHz internal oscillator, 3.5 KB of flash memory, 128 bytes of EEPROM, and 256 bytes of RAM, making it well-suited for applications that require a balance between power efficiency and processing capability.

This microcontroller features an extensive set of peripherals, including:

  • Up to 12 I/O pins with individual direction control
  • Analog-to-Digital Converter (ADC) with up to 12 channels and 10-bit resolution
  • Two PWM modules for accurate pulse width modulation
  • Two Comparators with programmable input multiplexing
  • Universal Synchronous Asynchronous Receiver Transmitter (USART) for serial communication
  • Master Synchronous Serial Port (MSSP) with SPI and I²C functionality

With a wide operating voltage range of 1.8V to 3.6V, the PIC16LF1823-I/ST is optimized for low-power applications. It incorporates Power-Saving features such as Power-down mode and Wake-up from Sleep on pin change or peripheral interrupt, which significantly extend battery life in portable devices.

Microchip's MPLAB® X Integrated Development Environment (IDE) supports the PIC16LF1823-I/ST, providing developers with a comprehensive suite of tools for code development and debugging. Additionally, the device is compatible with the MPLAB Code Configurator (MCC), a graphical programming environment that simplifies the configuration of peripherals and functions specific to your application.

Whether you're designing a sophisticated industrial control system or a simple consumer gadget, the PIC16LF1823-I/ST offers a perfect blend of power, performance, and affordability. Its robust feature set and extensive support from Microchip Technology make it an ideal choice for your next embedded project.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6271 $52.5420
47+ $2.1556 $101.3132
72+ $2.0882 $150.3504
99+ $2.0209 $200.0691
128+ $1.9535 $250.0480
172+ $1.7514 $301.2408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,200 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess