EN
  • EN
  • DE

PIC16LF1823-I/P

Part No PIC16LF1823-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number PIC16LF1823
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368733-PIC16LF1823-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16LF1823-I/P CAD Model

Description

Microchip Technology's PIC16LF1823-I/P Microcontroller

The PIC16LF1823-I/P is a high-performance, 8-bit microcontroller designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model is part of Microchip's extensive range of PIC microcontrollers which are renowned for their power efficiency, versatility, and ease of use. The PIC16LF1823-I/P is well-suited for a wide array of applications, ranging from consumer electronics to industrial control systems.

At the core of the PIC16LF1823-I/P is a powerful 8-bit processor which can operate at a maximum frequency of 32MHz. It boasts an enhanced Mid-range core with 49 Instruction, 16 Stack Levels which allows for increased efficiency and performance. The microcontroller is equipped with 3.5KB of flash memory, providing ample space for application code, and 128 bytes of EEPROM, which can be used for storing non-volatile data.

The device includes 256 bytes of RAM, ensuring smooth operation and sufficient temporary data storage for most applications. Additionally, it comes with an array of built-in peripherals such as an analog-to-digital converter (ADC) with up to 10-bit resolution, comparators, and PWM modules, making it a versatile choice for interfacing with various sensors and controlling different types of loads.

One of the key features of the PIC16LF1823-I/P is its low-power consumption, with a typical standby current of just 20 nA. This makes it an ideal choice for battery-operated devices where power efficiency is crucial. The microcontroller operates within a voltage range of 1.8V to 3.6V, further enhancing its suitability for low-power applications.

For connectivity, the PIC16LF1823-I/P includes various serial communication modules like I2C, SPI, and USART, which enable easy communication with other microcontrollers, sensors, and peripheral devices. It also supports Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), which provides additional flexibility for serial communication.

The PIC16LF1823-I/P comes in a 14-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to handle for both prototyping and mass production. Whether you are developing a simple DIY project or a complex industrial system, the PIC16LF1823-I/P from Microchip Technology offers a reliable and cost-effective solution.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2931 $51.7240
95+ $1.0610 $100.7950
150+ $1.0278 $154.1700
205+ $0.9947 $203.9135
265+ $0.9615 $254.7975
350+ $0.8621 $301.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess