EN
  • EN
  • DE

PIC16LF1782-I/SP

Part No PIC16LF1782-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 24
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 11x12b, D/A 1x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 210090-PIC16LF1782-I/SP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF1782-I/SP CAD Model

Description

Microchip Technology's PIC16LF1782-I/SP Microcontroller

The PIC16LF1782-I/SP is a high-performance, 8-bit microcontroller from Microchip Technology, designed with a focus on power efficiency and versatility. This microcontroller is part of Microchip's Enhanced Mid-range Core product line and comes in a 28-pin SPDIP (Single In-line Package) form factor, which is suitable for a wide range of applications in the consumer, automotive, and industrial markets.

Featuring an internal oscillator with a frequency range of up to 32MHz, the PIC16LF1782-I/SP eliminates the need for external clock components, thereby reducing the overall system cost and complexity. The device boasts a rich set of peripherals, including up to 14 channels of 10-bit Analog-to-Digital Converter (ADC), two comparators, and a 5-bit Digital-to-Analog Converter (DAC), making it ideal for analog-intensive applications.

With 3.5KB of flash memory and 256 bytes of RAM, this microcontroller provides ample space for application code and data storage. Additionally, it supports enhanced features like the Extended Watchdog Timer (EWDT), an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), and two Capture/Compare/PWM (CCP) modules, which are crucial for complex timing and control operations.

The PIC16LF1782-I/SP is designed with power-saving in mind. Its Power-Saving Sleep mode, along with the nanoWatt XLP technology, ensures minimal power consumption during idle periods, making it an excellent choice for battery-powered devices. The device operates at a voltage range of 1.8V to 3.6V, further contributing to its energy efficiency.

For developers, Microchip provides comprehensive support in the form of the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator for easy setup and programming. A wide range of development tools, including in-circuit debuggers and emulators, are also available to streamline the development process.

In summary, the PIC16LF1782-I/SP from Microchip Technology is a robust microcontroller that combines performance, low power consumption, and a diverse set of peripherals, making it an adaptable solution for a multitude of embedded applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.5712 $77.1424
4+ $31.6482 $126.5928
6+ $30.6595 $183.9570
8+ $29.6708 $237.3664
11+ $28.6810 $315.4910
14+ $25.7149 $360.0086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess