EN
  • EN
  • DE

PIC16LF1782-I/SO

Part No PIC16LF1782-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 24
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 11x12b, D/A 1x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 210089-PIC16LF1782-I/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF1782-I/SO CAD Model

Description

Microchip Technology PIC16LF1782-I/SO

The PIC16LF1782-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency and versatility in handling a wide range of embedded applications. This MCU is part of Microchip's extensive PIC16F family, which is celebrated for its ease of use and robust integration of features.

With its 8-bit architecture, the PIC16LF1782-I/SO is optimized for low-power operations, making it an ideal choice for battery-powered and power-sensitive applications. Its enhanced mid-range core boasts a wide operating voltage range of 1.8V to 5.5V, ensuring flexibility across various power supply conditions. The device comes in an SOIC package, which is a compact surface-mount package, suitable for space-constrained applications.

This MCU features 3.5KB of flash memory, providing ample space for application code, and 256 bytes of EEPROM for non-volatile data storage. With 256 bytes of RAM, it has sufficient temporary storage for intermediate calculations and data processing. The PIC16LF1782-I/SO is equipped with an array of peripherals, including:

  • 17 I/O pins that offer extensive interface options with other components
  • Analog-to-Digital Converter (ADC) with up to 17 channels, enabling the MCU to interface with analog sensors and convert their signals to digital values
  • Two PWM modules for precise control over motor speed or LED dimming
  • Two comparators and a fixed voltage reference for accurate sensor readings and system control
  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) for serial communication
  • MI2C/SPI module for multi-master serial communications

The device supports various programming and debugging methods, including In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debug (ICD) via two pins, which simplifies the development process.

Designed with power efficiency in mind, the PIC16LF1782-I/SO includes features such as Power-Saving Sleep mode, an ultra-low-power wake-up, and a watchdog timer. These features make it particularly well-suited for industrial control systems, consumer electronics, automotive applications, and portable medical devices where power consumption and space are critical considerations.

Overall, the PIC16LF1782-I/SO is a robust, feature-rich microcontroller that offers a balanced combination of performance, power efficiency, and peripheral integration, making it a go-to choice for designers looking for a reliable MCU solution.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2467 $66.4934
5+ $27.2799 $136.3995
7+ $26.4276 $184.9932
10+ $25.5740 $255.7400
12+ $24.7216 $296.6592
16+ $22.1645 $354.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess