EN
  • EN
  • DE

PIC16LF1708T-I/ML

Part No PIC16LF1708T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20QFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number PIC16LF1708
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16LF1708T-I/MLCT,PIC16LF1708T-I/ML-ND,PIC16LF1708T-I/MLTR,PIC16LF1708T-I/MLDKR
Standard Package 3,300
Win Source Part Number 1319251-PIC16LF1708T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16LF1708T-I/ML CAD Model

Description

Microchip Technology PIC16LF1708T-I/ML Microcontroller

The PIC16LF1708T-I/ML is a versatile and powerful 8-bit microcontroller from the renowned manufacturer Microchip Technology, designed for embedded systems requiring low power consumption and high performance. This microcontroller is part of the PIC16F family, which is well-known for its ease of use and wide range of integrated features.

At the heart of the PIC16LF1708T-I/ML is a high-performance RISC CPU with a rich instruction set that enables fast execution of instructions in a single cycle. With a clock speed of up to 32 MHz, this microcontroller is capable of meeting the demands of complex and time-sensitive tasks, making it an ideal choice for a variety of applications such as consumer electronics, automotive systems, industrial automation, and more.

The device is equipped with 14 KB of flash memory, providing ample space for application code, and 1 KB of RAM for data storage. The microcontroller also includes an EEPROM with a size of 256 bytes, which is useful for storing non-volatile data that must be preserved during power cycles.

In terms of peripherals, the PIC16LF1708T-I/ML offers a range of built-in features, including:

  • 10-bit Analog-to-Digital Converters (ADCs) with Computation (ADC2) for accurate analog signal measurement,
  • Multiple communication interfaces such as I2C, SPI, and EUSART for serial communication,
  • Two Capture/Compare/PWM (CCP) modules for enhanced pulse width modulation and timing operations,
  • Complementary Waveform Generator (CWG) for creating complex waveforms,
  • Numerous timers for precise event timing and measurement.

The microcontroller comes in a 20-pin QFN package with an extended temperature range, making it robust for operation in various environmental conditions. The "LF" designation in its name indicates that this variant is optimized for low-power operation, which is essential for battery-powered or energy-sensitive applications.

For developers, Microchip offers a comprehensive suite of tools for programming and debugging, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools greatly simplify the development process, allowing for quick and efficient product design.

In conclusion, the PIC16LF1708T-I/ML from Microchip Technology is a feature-rich microcontroller that offers the perfect blend of power, flexibility, and energy efficiency, making it a top choice for engineers and designers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7745 $50.3425
160+ $0.6355 $101.6800
245+ $0.6157 $150.8465
340+ $0.5958 $202.5720
435+ $0.5760 $250.5600
585+ $0.5164 $302.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess