EN
  • EN
  • DE

WD3121E-6/TR

Part No WD3121E-6/TR
Manufacturer Willsemi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842248-WD3121E-6/TR
Ultra Librarian 3D Model Ultra Librarian WD3121E-6/TR CAD Model

Description

The WD3121E-6/TR is a surge protection device manufactured by Willsemi, designed to safeguard sensitive electronic components from transient voltage surges. These surges can stem from electrostatic discharge (ESD), electrical fast transients (EFT), or lightning strikes. This device delivers a reliable protection solution for a wide range of applications, ensuring the longevity and stability of electronic equipment.

Applications

  • Portable electronics: Specifically designed for protection in smartphones, tablets, and other handheld devices.
  • Data and signal lines: Protects data ports and communication lines in computers and peripherals.
  • Industrial equipment: Protects control systems and automation equipment from electrical noise and surges in industrial environments.
  • Lighting systems: Used in LED lighting applications to protect against voltage spikes.
  • Power supplies: Provides surge protection for sensitive components within power supplies.
  • Automotive applications: Protects automotive electronics from transient voltages generated by the vehicle's electrical system.

Features

  • Low clamping voltage: Limits the maximum voltage across the protected components during a surge event.
  • Fast response time: Quickly reacts to transient voltage surges, minimizing the impact on sensitive circuitry.
  • Compact package: Allows for integration into space-constrained applications.
  • High surge capability: Can withstand high surge currents without damage or performance degradation.
  • RoHS compliance: Meets environmental standards by restricting the use of hazardous substances.
  • Low leakage current: Minimizes power consumption during normal operation.

Benefits

  • Increased equipment reliability: Protects against damage from voltage surges, extending the lifespan of electronic devices.
  • Reduced maintenance costs: Minimizes equipment failures and the associated repair costs.
  • Improved system stability: Ensures stable and consistent performance in environments with electrical noise and surges.
  • Protection against data loss: Prevents data corruption or loss due to voltage surges on data lines.
  • Enhanced safety: Contributes to the overall safety of electronic devices by preventing electrical hazards.

Additional Details

The WD3121E-6/TR typically comes in a small surface-mount package, such as a DFN (Discrete Flat No-Lead) package. Detailed electrical specifications, including clamping voltage and surge current ratings, are available in the manufacturer's datasheet. The device provides unidirectional surge protection. For best results, consult the datasheet and application notes for proper implementation and optimal performance. Proper grounding techniques are essential for effective surge protection. It's also important to select a surge protection device with appropriate voltage and current ratings for the specific application.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess