EN
  • EN
  • DE

PIC16LF1508T-I/ML

Part No PIC16LF1508T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000811-PIC16LF1508T-I/ML
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 16F
Core Processor PIC
Speed 20MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Ultra Librarian 3D Model Ultra Librarian PIC16LF1508T-I/ML CAD Model

Description

The PIC16LF1508T-I/ML is an 8-bit microcontroller from Microchip Technology. It is part of the PIC16LF family of microcontrollers, which are known for their low cost, low power consumption, and ease of use. The PIC16LF1508T-I/ML has a number of features that make it well-suited for a variety of applications, including:

7KB of FLASH program memory 256 bytes of RAM 18 I/O pins 10-bit analog-to-digital converter (ADC) nanoWatt XLP technology for ultra-low power consumption Wide operating voltage range of 1.8V to 3.6V 20-QFN package The PIC16LF1508T-I/ML is ideal for a wide range of applications, including:

Battery-powered devices Industrial control systems Consumer electronics Medical devices Security systems Automotive applications Some specific examples of applications that could use the PIC16LF1508T-I/ML include:

Smart home devices, such as thermostats, door locks, and light bulbs Wearable devices, such as smartwatches and fitness trackers Industrial sensors and actuators Remote controls Medical devices, such as blood pressure monitors and insulin pumps Security systems, such as alarm systems and video cameras Automotive applications, such as engine control modules and anti-lock braking systems The PIC16LF1508T-I/ML is programmed using Microchip's MPLAB IDE software. MPLAB IDE is a free and open-source software development environment that includes a compiler, assembler, linker, and debugger. Microchip also provides a number of development boards and tools that make it easy to get started with developing applications for the PIC16LF1508T-I/ML.

Here are some of the key features of the PIC16LF1508T-I/ML in more detail:

nanoWatt XLP technology for ultra-low power consumption: The PIC16LF1508T-I/ML features Microchip's nanoWatt XLP technology, which allows it to operate in a variety of low-power modes, including sleep mode, deep sleep mode, and extended deep sleep mode. This makes the PIC16LF1508T-I/ML ideal for battery-powered devices. Wide operating voltage range of 1.8V to 3.6V: The PIC16LF1508T-I/ML can operate over a wide voltage range of 1.8V to 3.6V. This makes it suitable for a variety of applications, including those that use different types of batteries or power supplies. 20-QFN package: The PIC16LF1508T-I/ML is available in a 20-QFN package. This package is small and lightweight, making it ideal for space-constrained applications. Overall, the PIC16LF1508T-I/ML is a versatile and powerful 8-bit microcontroller that is well-suited for a wide range of applications. It is known for its low cost, low power consumption, ease of use, and wide range of features.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8567 $50.1371
32+ $3.1645 $101.2640
49+ $3.0656 $150.2144
68+ $2.9667 $201.7356
88+ $2.8678 $252.3664
117+ $2.5712 $300.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess