EN
  • EN
  • DE

PIC16LF1503T-I/SL

Part No PIC16LF1503T-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14SOIC / PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16LF1503
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16LF1503T-I/SLTR,PIC16LF1503T-I/SL-ND,PIC16LF1503T-I/SLDKR,PIC16LF1503T-I/SLCT
Standard Package 2,600
Win Source Part Number 1109091-PIC16LF1503T-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16LF1503T-I/SL CAD Model

Description

Microchip Technology PIC16LF1503T-I/SL Microcontroller

The PIC16LF1503T-I/SL is a high-performance, low-power microcontroller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This 8-bit microcontroller is based on Microchip's advanced RISC architecture and is an ideal solution for a variety of applications in the automotive, industrial, appliances, and consumer electronics sectors.

Featuring a wide operating voltage range of 2.3V to 5.5V, the PIC16LF1503T-I/SL is designed for flexibility and efficiency. It is equipped with 3.5KB of flash memory and 128 bytes of RAM, providing ample space for application code and data storage. The device also offers 256 bytes of EEPROM, which is excellent for non-volatile storage of configuration parameters or small amounts of data that must be retained during power cycles.

The microcontroller includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to nine channels, allowing for precise analog signal measurement and conversion. This feature is particularly useful for sensor interfacing and real-time data analysis. Additionally, the PIC16LF1503T-I/SL boasts two PWM modules, which are invaluable for motor control, LED dimming, and other applications requiring precise pulse width modulation.

Communication with other devices is made possible through the I2C, SPI, and UART interfaces, providing a wide range of options for serial connectivity. The microcontroller's Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module further enhances its communication capabilities, enabling reliable data exchange with external peripherals.

For improved system reliability, the PIC16LF1503T-I/SL features a watchdog timer, Power-on Reset (POR), and Brown-out Reset (BOR). These protective mechanisms help to ensure proper operation under varying power conditions and can safeguard the system against unexpected power fluctuations.

The microcontroller is housed in an SOIC-14 package, which is known for its compact footprint and suitability for space-constrained applications. The temperature range for the device is from -40°C to +125°C, ensuring stable operation across a broad spectrum of environmental conditions.

In conclusion, the Microchip Technology PIC16LF1503T-I/SL microcontroller is a versatile and robust solution for designers looking to enhance their embedded systems with a reliable and feature-rich MCU.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6007 $56.0245
80+ $1.3134 $105.0720
120+ $1.2724 $152.6880
165+ $1.2313 $203.1645
215+ $1.1903 $255.9145
285+ $1.0672 $304.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess