EN
  • EN
  • DE

PIC16LC924-04I/L

Part No PIC16LC924-04I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 176 x 8
Supply Voltage - Operating 2.5 V to 6 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 1088597-PIC16LC924-04I/L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LC924-04I/L CAD Model

Description

The PIC16LC924-04I/L is a high-performance, low-power microcontroller produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This microcontroller is part of the PIC16 family, known for its versatility and reliability in a wide range of applications.

With its CMOS technology, the PIC16LC924-04I/L offers a robust set of features that make it ideal for applications that require programmable intelligence and flexibility. The device operates at a maximum frequency of 4 MHz, providing a balance between processing speed and power consumption. It is particularly well-suited for battery-operated or power-sensitive applications.

Key Features:

  • Program Memory: The microcontroller comes with 3.5KB of onboard program memory, allowing for complex programs and algorithms to be stored.
  • Data Memory: It features 128 bytes of RAM and 64 bytes of EEPROM data memory for variable storage and non-volatile data retention.
  • I/O Ports: It includes 22 I/O pins, providing ample interfacing capabilities with peripherals and other devices.
  • Timers: Equipped with an 8-bit timer and a 16-bit timer, it facilitates precise event timing and pulse-width modulation (PWM) for motor control and other time-sensitive functions.
  • ADC: An integrated 8-channel, 8-bit analog-to-digital converter allows for the monitoring and processing of analog signals.
  • In-Circuit Serial Programming™ (ICSP™): This feature simplifies programming and reprogramming of the device, enabling updates and firmware changes without removing the microcontroller from its application environment.

Applications:

The PIC16LC924-04I/L is commonly used in a variety of applications, including but not limited to industrial automation, consumer electronics, automotive systems, and smart sensors. Its robust feature set and adaptability make it a preferred choice for designers seeking a reliable and efficient solution for their embedded systems.

Package and Temperature Range:

This microcontroller is available in a 40-pin PDIP (Plastic Dual In-line Package) and operates over an industrial temperature range of -40°C to +85°C, ensuring stable performance under extreme conditions.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8905 $59.5620
10+ $12.2180 $122.1800
15+ $11.8361 $177.5415
21+ $11.4543 $240.5403
27+ $11.0725 $298.9575
35+ $9.9270 $347.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess