EN
  • EN
  • DE

PIC16LC716-04/S0

Part No PIC16LC716-04/S0
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348596-PIC16LC716-04/S0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LC716-04/S0 CAD Model

Description

The PIC16LC716-04/S0 is a high-performance, 8-bit CMOS microcontroller with integrated analog-to-digital converter (ADC) from Microchip Technology. This versatile microcontroller is designed for a wide range of applications, from industrial control systems to consumer electronics, thanks to its robust feature set and low power consumption.

Key Features:

  • CPU: The device is built around a powerful PIC microcontroller core, capable of executing a majority of instructions in a single cycle, allowing for high-speed processing and efficient operation.
  • Memory: It includes 3.5KB of on-board program memory and 128 bytes of RAM, providing sufficient space for complex programs and data handling.
  • Analog-to-Digital Converter: An integrated 8-bit ADC allows for the direct conversion of analog signals to digital, making it ideal for interfacing with sensors and other analog devices.
  • I/O Ports: The microcontroller offers versatile I/O options with 13 I/O pins that can be configured for a variety of uses, from digital input/output to analog signal capture.
  • Timer Modules: Equipped with two timer modules, the PIC16LC716-04/S0 can handle time-related tasks such as pulse width modulation (PWM) for motor control or timing intervals for task scheduling.
  • Operating Voltage: It operates within a voltage range of 2.5V to 5.5V, allowing for flexibility in power supply design and compatibility with both TTL and CMOS logic levels.
  • Speed: The microcontroller runs at a clock speed of 4 MHz, providing a balance between speed and power consumption.
  • Temperature Range: The device is designed to operate over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Packaging: The PIC16LC716-04/S0 comes in a 18-pin SOIC package, which is suitable for surface-mount technology and fits well in space-constrained applications.

Overall, the PIC16LC716-04/S0 microcontroller from Microchip Technology is a compact, feature-rich solution that offers designers the flexibility and performance needed to create innovative and responsive products. Whether for hobbyist projects or commercial applications, this microcontroller stands as a testament to Microchip's commitment to quality and technological advancement.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess