EN
  • EN
  • DE

PIC16LC715-04I/SS

Part No PIC16LC715-04I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Microcontrollers with A/D Converter | IC MCU 8BIT 3.5KB OTP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Data Bus Width 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, PWM, WDT
The number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Date RAM Size 128 x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number PIC16LC715
Manufacturer Pack Quantity 67
MSL Level 1 (Unlimited)
Win Source Part Number 725995-PIC16LC715-04I/SS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LC715-04I/SS CAD Model

Description

Microchip Technology's PIC16LC715-04I/SS is a high-performance, 8-bit, fully-static, EPROM-based CMOS microcontroller. It combines an extensive feature set with Microchip's legendary ease-of-use to create a versatile and powerful component suitable for a wide array of applications across various industries.

Key Features

  • CPU: The device features a PIC16C7X architecture which is well-known for its efficient instruction set and operation up to 4 MHz.
  • Memory: This microcontroller comes with 1.75KB of EPROM, making it ideal for applications that require space for complex programs or data storage, and 68 bytes of RAM for variable storage.
  • I/O Ports: It offers 13 I/O pins, providing ample connectivity options for peripherals and other components.
  • Timers: Equipped with two timers, an 8-bit timer, and a 16-bit timer, this device can manage multiple timing tasks simultaneously.
  • Communication: The PIC16LC715-04I/SS supports serial programming and comes with an integrated USART module for serial communication, making it perfect for embedded systems that require communication with other devices.
  • Analog Features: It includes an 8-channel, 8-bit analog-to-digital converter (ADC), allowing the microcontroller to interface with analog sensors and devices.
  • Operating Voltage: The device operates within a voltage range of 4.0V to 5.5V, making it versatile for use in both standard and low-voltage applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliability in harsh environments.

Package and Quality

The microcontroller is offered in a 20-pin SSOP (Shrink Small Outline Package) which provides a compact footprint for space-constrained applications. Microchip Technology's commitment to quality means that the PIC16LC715-04I/SS is designed to meet or exceed the stringent requirements of the industrial and automotive markets.

Applications

With its robust feature set, the PIC16LC715-04I/SS is ideal for applications such as industrial control systems, automotive modules, home appliances, consumer electronics, and much more. Its programmability and versatility make it a go-to solution for designers looking for a reliable microcontroller with EPROM-based storage.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess