EN
  • EN
  • DE

PIC16F870-I/SP

Part No PIC16F870-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28SDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 275960-PIC16F870-I/SP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16F870-I/SP CAD Model

Description

Microchip Technology PIC16F870-I/SP Microcontroller

The PIC16F870-I/SP is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications that require a balance between performance and cost. This microcontroller is part of Microchip's extensive PIC16F product line, which is renowned for its ease of use and robustness in a wide array of electronic projects.

Key Features:

  • CPU: The PIC16F870-I/SP features a high-performance RISC CPU, providing a maximum clock speed of 20 MHz, which translates into 5 Million Instructions Per Second (MIPS). This allows for efficient processing and control in time-sensitive applications.
  • Program Memory: It comes with 2K x 14 words of Flash program memory, which provides ample space for moderate-sized applications and the flexibility of self-programming for firmware updates and customization.
  • Data Memory: The device includes 128 bytes of EEPROM data memory for non-volatile storage, alongside 64 bytes of RAM for temporary data storage during operation.
  • I/O Pins: The microcontroller offers 22 programmable I/O pins, making it suitable for interfacing with various peripherals and sensors. These pins are highly configurable to suit the needs of complex designs.
  • Peripherals: Integrated into the PIC16F870-I/SP are versatile peripherals such as two comparators, a 10-bit Analog-to-Digital Converter (ADC) with 5 channels, and a synchronous serial port (SSP) with SPI and I2C capability.
  • Timers: It features three timers, including an 8-bit timer and two 16-bit timers, which are essential for time-related tasks like pulse width modulation, event counting, and interval timing.
  • Power Management: The microcontroller supports a wide operating voltage range of 2.0V to 5.5V, allowing for flexibility in power-sensitive applications. It also includes power-saving modes like idle and power-down modes to enhance energy efficiency.

Package and Temperature Range:

The PIC16F870-I/SP is offered in a 28-pin SPDIP (Plastic Dual In-line Package) package, which is suitable for breadboard prototyping and through-hole PCB designs. It operates over an industrial temperature range of -40°C to +85°C, making it reliable in harsh environmental conditions.

Applications:

This microcontroller is ideal for a variety of applications, including industrial control systems, automotive systems, home appliances, consumer electronics, and hobbyist projects. Its combination of advanced features and programmability makes the PIC16F870-I/SP a go-to choice for both professionals and enthusiasts alike.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess