EN
  • EN
  • DE

MC7447AVU733NB

Part No MC7447AVU733NB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC74XX 733MHZ 360FCCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor PowerPC G4
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 733MHz
Co-Processors/DSP Multimedia; SIMD
Graphics Acceleration No
Voltage - I/O 1.8V, 2.5V
Temperature Range - Operating 0°C ~ 105°C
Manufacturer Package 360-BCBGA, FCCBGA
Supplier Device Package 360-FCCBGA (25x25)
Part Number Series MC7447
Manufacturer Pack Quantity 44
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812775-MC7447AVU733NB
Ultra Librarian 3D Model Ultra Librarian MC7447AVU733NB CAD Model

Description

Product Overview: NXP MC7447AVU733NB

The NXP MC7447AVU733NB is a high-performance microprocessor designed to deliver exceptional computing capabilities for a wide range of applications. This processor is part of NXP's PowerPC family, known for its robust architecture and efficiency in handling complex computational tasks.

Key Features

  • CPU Speed: The MC7447AVU733NB operates at a clock speed of 733 MHz, providing a balanced performance for embedded systems that require high-speed processing without consuming excessive power.
  • Architecture: Built on the PowerPC RISC architecture, it offers a streamlined instruction set that can handle multiple instructions per clock cycle, leading to improved overall performance.
  • Cache Memory: It comes equipped with integrated L1 and L2 caches. The L1 cache consists of 32 KB for instruction and 32 KB for data, while the L2 cache is 512 KB, which is ample for efficient data retrieval and minimizing latency.
  • Power Efficiency: The processor is designed with power efficiency in mind, featuring dynamic frequency scaling and power management techniques that help reduce power consumption in various operational states.
  • Connectivity: This microprocessor supports a range of I/O and connectivity options, making it versatile for integration into different hardware environments.
  • Thermal Design: The MC7447AVU733NB is engineered to operate within a specific thermal envelope, ensuring reliability and longevity even under sustained workloads.

Applications

The versatility of the NXP MC7447AVU733NB makes it suitable for a multitude of applications, including but not limited to:

  • Networking equipment like routers and switches
  • High-performance embedded computing
  • Industrial control systems
  • Telecommunications infrastructure
  • Aerospace and defense systems

Conclusion

The NXP MC7447AVU733NB is a testament to NXP's commitment to providing innovative and powerful processing solutions. With its combination of speed, efficiency, and robust architecture, it stands as a compelling choice for designers and engineers looking to push the boundaries of their embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess