EN
  • EN
  • DE

PTVS16VP1UP

Part No PTVS16VP1UP
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Diode TVS Single Uni-Dir 16V 600W Automotive 2-Pin SOD-128 / 600 W Transient Voltage Suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240727-PTVS16VP1UP
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PTVS16VP1UP
Introduction Date May 27, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PTVS16VP1UP CAD Model

Description

The PTVS16VP1UP is a state-of-the-art transient voltage suppressor (TVS) diode designed and manufactured by NXP Semiconductors. This robust product is engineered to protect sensitive electronic circuits from voltage spikes and surges, ensuring the reliability and longevity of a wide range of applications.

Key Features

  • High Surge Protection: With its capability to handle surge currents up to 400 W (10/1000 µs), the PTVS16VP1UP can effectively shield electronic components from destructive transient events.
  • Low Clamping Voltage: The device offers a low clamping voltage, which is essential in protecting sensitive circuitry from overvoltage conditions without compromising the performance.
  • Uni-directional Polarity: This uni-directional TVS diode is specifically designed to protect one signal line from transient events, offering targeted protection where it's needed most.
  • Compact Footprint: The PTVS16VP1UP comes in a small SOD-128 package, making it an ideal solution for space-constrained applications without sacrificing protection capabilities.

Applications

NXP's PTVS16VP1UP is versatile and can be used across various industries and applications. It is particularly well-suited for:

  • Automotive systems where reliability under harsh conditions is paramount.
  • Industrial controls that require robust protection against electrical noise and surges.
  • Consumer electronics where the miniaturization of components demands compact yet effective protection solutions.
  • Telecommunication infrastructure that needs to maintain integrity against environmental and operational electrical disturbances.

Quality and Reliability

As with all NXP products, the PTVS16VP1UP is manufactured to the highest quality standards. It undergoes rigorous testing to ensure that it meets the stringent requirements for surge protection devices. Customers can trust NXP's commitment to reliability and performance when integrating the PTVS16VP1UP into their designs.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3624 $57.9840
390+ $0.2975 $116.0250
605+ $0.2882 $174.3610
830+ $0.2788 $231.4040
1,075+ $0.2696 $289.8200
1,435+ $0.2416 $346.6960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,888 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess