EN
  • EN
  • DE

PIC16F84A-20I/SS

Part No PIC16F84A-20I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
Data RAM Size 68 x 8
Supply Voltage - Operating 4 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 061804-PIC16F84A-20I/SS
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16F84A-20I/SS CAD Model

Description

The PIC16F84A-20I/SS is a versatile and powerful microcontroller from the esteemed Microchip Technology, designed to cater to a wide array of applications ranging from hobbyist projects to professional embedded systems. This integrated circuit is a member of Microchip's extensive PIC family, renowned for its user-friendly nature and robust performance.

The device operates at a maximum clock speed of 20 MHz, providing a good balance between speed and power consumption. It comes in an SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. With its low-power, high-speed Flash technology, the PIC16F84A-20I/SS is designed for reliable operation across a wide temperature range of -40°C to +85°C, making it suitable for industrial-grade applications.

This microcontroller features a modest 1.75 KB of flash memory, which, while not extensive, is sufficient for many simple applications and provides the benefit of self-programmability for last-minute firmware updates or tweaks. It also includes 68 bytes of EEPROM data memory, allowing for the storage of critical data that must persist even after power cycles.

With 68 bytes of RAM, the PIC16F84A-20I/SS can handle various tasks and processes without the need for external memory components. The device boasts a 14-bit instruction set that provides a high level of code efficiency for typical 8-bit data handling tasks, which is a notable advantage in applications where memory space is at a premium.

The microcontroller also supports 13 I/O pins, which can be configured for various input and output functions, offering flexibility in interfacing with sensors, actuators, and other peripherals. Additionally, the PIC16F84A-20I/SS has an on-board 8-bit timer and a watchdog timer, which are essential for time-sensitive operations and ensuring system stability, respectively.

In summary, the PIC16F84A-20I/SS from Microchip Technology is a compact, efficient, and reliable microcontroller that is well-suited for a variety of applications requiring a programmable IC with a solid set of features.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.5663 $67.5663
3+ $55.4388 $166.3164
4+ $53.7063 $214.8252
5+ $51.9738 $259.8690
6+ $50.2413 $301.4478
8+ $45.0438 $360.3504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess