EN
  • EN
  • DE

KSZ8721SL

Part No KSZ8721SL
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX PHY 10/100 3.3V 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
No 701228
Standard Package 30
Category Integrated Circuits(ICs)
Family Interface - Drivers Receivers Transceivers
Packaging Tube
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 1/1
Duplex Full
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 48-BSSOP (0.295" 7.50mm Width)
Manufacturer Device Package 48-SSOP
Catalog Physical Layer Transceiver
Win Source Part Number 037756-KSZ8721SL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Communications & Networking, Hobby & Education, Wireless, Industrial
Ultra Librarian 3D Model Ultra Librarian KSZ8721SL CAD Model

Description

The KSZ8721SL from Microchip Technology is a highly integrated Ethernet Physical Layer Transceiver (PHY) designed for high-speed data transmission over Ethernet networks. This robust component is an ideal solution for embedded systems requiring Ethernet connectivity, such as industrial automation, automotive systems, consumer electronics, and smart home applications.

Key Features

  • Compatibility: The KSZ8721SL supports 10Base-T and 100Base-TX IEEE 802.3 standards, ensuring compatibility with most Ethernet-enabled devices and networks.
  • Auto-Negotiation: It comes with the auto-negotiation feature, which automatically selects the best possible speed and duplex mode, providing optimal performance without the need for manual configuration.
  • Reduced Power Consumption: This PHY transceiver is designed with power-saving features that reduce power consumption during periods of low data activity, making it suitable for energy-efficient applications.
  • Robust Design: The KSZ8721SL is built to withstand harsh industrial environments, offering a wide operating temperature range and robust ESD protection.
  • Flexible Interface: It provides a flexible Media Independent Interface (MII) for easy connection to a wide range of MAC processors.
  • Quality of Service (QoS): With support for QoS prioritization, the KSZ8721SL ensures that time-sensitive data is transmitted with minimal delay.

Applications

The versatility of the KSZ8721SL makes it suitable for a broad array of applications, including:

  • Embedded systems requiring network connectivity
  • Industrial control and automation systems
  • Automotive infotainment and diagnostics systems
  • Consumer electronics such as smart TVs and gaming consoles
  • Networked home appliances and smart home devices

Technical Specifications

Some key technical specifications of the KSZ8721SL include:

  • Single-chip 10/100 Mbps Ethernet PHY transceiver
  • Supports MII and RMII interfaces
  • 3.3V power supply with 5V tolerant I/Os
  • Integrated filters to reduce external component count
  • HP Auto MDI/MDIX support

With its comprehensive feature set and proven reliability, the KSZ8721SL is a top choice for designers looking to integrate Ethernet connectivity into their products with minimal hassle and maximum performance.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1987 $61.9870
23+ $5.0861 $116.9803
36+ $4.9272 $177.3792
49+ $4.7682 $233.6418
63+ $4.6093 $290.3859
84+ $4.1325 $347.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess