EN
  • EN
  • DE

PIC16F77-I/P4AP

Part No PIC16F77-I/P4AP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348580-PIC16F77-I/P4AP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F77-I/P4AP CAD Model

Description

Microchip Technology's PIC16F77-I/P4AP Microcontroller

The PIC16F77-I/P4AP is a powerful 8-bit microcontroller from Microchip Technology's renowned PIC16F product line. This versatile MCU is designed to support a wide range of applications, from consumer electronics to industrial control systems. With its robust feature set and high level of integration, it offers an excellent solution for designers looking for a cost-effective yet powerful microcontroller.

Key Features:

  • Core: The PIC16F77-I/P4AP is built around Microchip's high-performance RISC architecture, which provides a fast instruction cycle and efficient operation.
  • Memory: It includes 8KB of flash program memory, allowing ample space for code storage, and 368 bytes of RAM for variable storage.
  • I/O Pins: The device boasts 33 I/O pins, offering flexibility for interfacing with a wide array of peripherals and devices.
  • Timers: Equipped with two 8-bit timers and one 16-bit timer, it can handle multiple timing tasks, such as pulse width modulation (PWM) for motor control or timekeeping functions.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to 8 channels enables the microcontroller to interface with analog sensors and convert their signals into digital values for processing.
  • Communication Peripherals: It supports serial communication through USART, making it suitable for implementing protocols like RS-232, RS-485, or for connecting to a variety of serial devices.
  • Power Efficiency: The PIC16F77-I/P4AP operates within a voltage range of 4.0V to 5.5V, ensuring low-power consumption and stability across various power supplies.
  • Temperature Range: It is designed to operate over an industrial temperature range, making it reliable in harsh environments.
  • Package: The MCU is available in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for breadboard prototyping and easy soldering on PCBs.

Microchip's PIC16F77-I/P4AP microcontroller is an ideal choice for developers who require a mix of performance, versatility, and ease of use. Its extensive support for various communication protocols, coupled with its rich set of peripherals, makes it a go-to MCU for a multitude of embedded system applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6281 $57.7686
15+ $7.9002 $118.5030
23+ $7.6542 $176.0466
32+ $7.4070 $237.0240
41+ $7.1598 $293.5518
54+ $6.4195 $346.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess